EN
  • EN
  • DE

PIC16F677-I/P

Part No PIC16F677-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 20-Pin Flash-Based, 8-Bit CMOS Microcontrollers with nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 18
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 128 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 1237971-PIC16F677-I/P
Manufacturer Homepage www.microchip.com
Family Name PIC16F677
Introduction Date November 08, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Quantity per package 22
Ultra Librarian 3D Model Ultra Librarian PIC16F677-I/P CAD Model

Description

The PIC16F677-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficient design and versatile features. This 8-bit MCU is part of Microchip's extensive PIC16F family, known for their ease of use and reliability in various applications.

Key Features

  • CPU: The PIC16F677-I/P boasts a precision-engineered RISC architecture with only 35 single-word instructions to learn. This simplifies development and speeds up product time-to-market.
  • Memory: It includes 2048 bytes of Flash program memory, 128 bytes of EEPROM data memory, and 128 bytes of RAM, providing ample space for complex applications and data storage.
  • I/O Ports: The device offers 16 versatile I/O pins, allowing for flexible interfacing with peripheral devices.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with up to 12 channels enables the MCU to process analog signals, making it ideal for sensor-based applications.
  • Communication Peripherals: The MCU includes a variety of communication options such as SPI, I2C, and USART for easy data transfer and connectivity with other devices.
  • Timers: It features three flexible timers, including an 8-bit timer and two 16-bit timers, which can be used for timing and counting applications.
  • PWM Modules: Two Capture/Compare/PWM (CCP) modules allow for advanced control in power and motor control applications.
  • Operating Voltage: The PIC16F677-I/P operates within a range of 2.0V to 5.5V, accommodating various power supply conditions.
  • Temperature Range: This MCU is operational across the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: The device comes in a 18-pin PDIP (Plastic Dual In-line Package), which is suitable for breadboards and sockets, facilitating prototyping and testing.

Applications

The PIC16F677-I/P is a versatile MCU that can be employed in a wide array of applications. It is particularly well-suited for automation systems, consumer electronics, automotive applications, and industrial control systems. Its robust feature set also makes it an excellent choice for smart sensors, lighting control, and battery management systems.

Design Support

Microchip Technology provides extensive support for the PIC16F677-I/P with development tools, software libraries, and documentation to assist designers in creating innovative and efficient systems. The MCU is supported by Microchip's MPLAB® Integrated Development Environment (IDE) and a range of in-circuit debuggers and programmers, simplifying the development process from conception to production.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8761 $51.7698
43+ $2.3599 $101.4757
66+ $2.2861 $150.8826
91+ $2.2124 $201.3284
117+ $2.1386 $250.2162
157+ $1.9174 $301.0318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess