EN
  • EN
  • DE

CDCF2509PW

Part No CDCF2509PW
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
PLL Yes
Main Purpose Memory, DRAM DIMM
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 140MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number CDCF2509
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577933-CDCF2509PW
Ultra Librarian 3D Model Ultra Librarian CDCF2509PW CAD Model

Description

The Texas Instruments CDCF2509PW is a high-performance, low-skew, low-jitter clock buffer that distributes a single input clock signal to multiple outputs with minimal skew. This device is designed to meet the stringent requirements of high-speed communication protocols and computing applications, ensuring reliable and consistent clock distribution across the system.

Key Features:

  • Low Skew: The CDCF2509PW offers extremely low output-to-output skew, which is critical for maintaining the timing integrity of high-speed signals.
  • Multiple Outputs: The device features nine outputs, providing ample clock signals for various components within a system.
  • Wide Operating Range: It operates over a broad voltage range and is suitable for various applications, from industrial to consumer electronics.
  • Flexible Input: The clock buffer accepts a wide range of input levels, including crystal, LVCMOS, LVTTL, or differential signals, offering versatility in design implementation.
  • Low Jitter: With its low-jitter performance, the CDCF2509PW ensures high-quality signal integrity, which is crucial for high-speed data transfers and system stability.

Applications:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunications infrastructure
  • Servers and data centers
  • High-performance computing and workstations
  • Consumer electronics

The CDCF2509PW comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. It is characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions.

With its robust feature set and Texas Instruments' commitment to quality, the CDCF2509PW clock buffer is an excellent choice for designers looking to maintain precise timing in their digital systems. Whether it's for an advanced telecommunications system or a high-speed computing platform, the CDCF2509PW provides the performance and reliability needed to keep your system in sync.

You May Also Be Interested in

Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us
Renesas Electronics America
9DBL0452C 4 O/P 3.3V PCIE BUF Z
Lowest to $39.0000
Renesas Electronics America
IC CLOCK SYNTHESIZER 64QFN
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
IC BUFFER PCIE G2/QPI 64VFQFPN
Need more? Email Us
Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380
Renesas Electronics America
IC CLOCK GENERATOR 3.3V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9862 $59.9172
13+ $8.1938 $106.5194
19+ $7.9378 $150.8182
27+ $7.6817 $207.4059
34+ $7.4257 $252.4738
46+ $6.6575 $306.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,660 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess