EN
  • EN
  • DE

PIC16F636T-I/ML

Part No PIC16F636T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 16QFN / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, LVD, POR, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number PIC16F636
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F636T-I/MLDKR,PIC16F636T-I/MLTR,PIC16F636T-I/ML-ND,PIC16F636T-I/MLCT
Standard Package 3,300
Win Source Part Number 1318798-PIC16F636T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F636T-I/ML CAD Model

Description

Microchip Technology's PIC16F636T-I/ML Microcontroller

The PIC16F636T-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is part of the PIC16F family, which is well-suited for a variety of applications ranging from consumer electronics to industrial control systems.

Core Features:

  • Processor: The device is built around a powerful 8-bit architecture that is optimized for low-power consumption and high efficiency, making it ideal for battery-powered and power-sensitive applications.
  • Memory: It comes with 3.5 KB of flash program memory, allowing ample space for complex programs and algorithms. Additionally, it has 128 bytes of EEPROM and 128 bytes of RAM for data storage.
  • I/O and Peripherals: The PIC16F636T-I/ML is equipped with 12 I/O pins which provide flexibility in interfacing with external devices. It also includes a range of built-in peripherals such as an 8-bit timer, watchdog timer, analog-to-digital converter (ADC), and more.
  • Operating Voltage: The device operates within a range of 2.0V to 5.5V, accommodating various power supply levels and ensuring compatibility with both TTL and CMOS logic levels.
  • Temperature Range: It is designed to perform reliably in extreme conditions with an operational temperature range from -40°C to +85°C.
  • Packaging: The MCU comes in a 16-pin QFN (Quad-Flat No-leads) package, which is compact and suitable for space-constrained applications.

Advantages:

The PIC16F636T-I/ML is designed with power efficiency and flexibility in mind. Its wide operating voltage range and low-power sleep modes make it an excellent choice for energy-sensitive projects. With its integrated ADC and timer peripherals, it can manage analog inputs and time-dependent tasks with ease, reducing the need for external components and simplifying design complexity.

Applications:

Due to its robust feature set and adaptability, the PIC16F636T-I/ML is suitable for a broad array of applications. It is commonly used in automation systems, consumer electronics, automotive technology, and custom embedded systems. Its reliability and programmability make it a go-to MCU for engineers and hobbyists alike.

Ordering Information:

For ordering or to request samples of the PIC16F636T-I/ML, visit the Microchip Technology website or contact an authorized distributor. Ensure you have the correct part number to receive the exact specifications mentioned above.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8110 $71.8110
2+ $58.9223 $117.8446
4+ $57.0813 $228.3252
5+ $55.2402 $276.2010
6+ $53.3980 $320.3880
8+ $47.8748 $382.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,514 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess