EN
  • EN
  • DE

PIC16F631-I/SS

Part No PIC16F631-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 20SSOP / 20-Pin Flash-Based, 8-Bit CMOS Microcontrollers with nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 18
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Part Number Series PIC16F631
Manufacturer Pack Quantity 67
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811423-PIC16F631-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F631-I/SS CAD Model

Description

Microchip Technology's PIC16F631-I/SS Microcontroller

The PIC16F631-I/SS is a highly versatile 8-bit microcontroller from Microchip Technology, designed to deliver performance and efficiency in a compact SSOP (Shrink Small Outline Package) form factor. This microcontroller is a perfect choice for a wide range of applications, including industrial control systems, automotive devices, consumer electronics, and more.

Key Features:

  • CPU: The PIC16F631-I/SS features a powerful Harvard architecture processor. This CPU is capable of executing most instructions in a single cycle, ensuring a high level of performance for time-sensitive tasks.
  • Program Memory: It comes with 1.75KB of flash memory, providing ample space for storing your application code and data.
  • RAM: With 64 bytes of RAM, this microcontroller can handle various operations and data manipulations efficiently.
  • I/O Pins: It offers 18 GPIO (General Purpose Input/Output) pins, which are highly flexible and can be configured for a variety of functions, such as digital input, digital output, or analog input.
  • Timers: Multiple built-in timers, including an 8-bit timer and two 16-bit timers, facilitate precise event timing and pulse-width modulation (PWM) for tasks such as motor control.
  • Analog-to-Digital Converter (ADC): The integrated 10-bit ADC allows the microcontroller to convert analog signals into digital data for processing, making it ideal for sensor interfacing.
  • Communication Peripherals: It supports serial communication via USART, which can be used for interfacing with other microcontrollers, sensors, and peripherals.
  • Power Management: The PIC16F631-I/SS includes power-saving features such as a power-on reset, brown-out reset, and a watchdog timer, helping to ensure reliable operation under varying power conditions.
  • Temperature Range: This microcontroller operates over an industrial temperature range, making it suitable for harsh environments.

Applications:

The flexibility and robust feature set of the PIC16F631-I/SS make it an ideal choice for applications such as:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Home Appliances
  • Medical Devices

In conclusion, the PIC16F631-I/SS from Microchip Technology is a powerful and reliable microcontroller that provides a balance of performance, power efficiency, and versatility, making it a go-to choice for engineers and developers across various industries.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1797 $50.1564
30+ $3.4295 $102.8850
46+ $3.3223 $152.8258
63+ $3.2152 $202.5576
81+ $3.1080 $251.7480
108+ $2.7865 $300.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,333 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess