EN
  • EN
  • DE

PIC16F628-20I/P

Part No PIC16F628-20I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 224 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-PDIP
Win Source Part Number 1088444-PIC16F628-20I/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F628-20I/P CAD Model

Description

Microchip Technology's PIC16F628-20I/P Microcontroller

The PIC16F628-20I/P is a powerful 8-bit microcontroller from Microchip Technology that combines performance with versatility to meet the demands of a wide array of applications. This microcontroller operates at a maximum frequency of 20MHz and is housed in a 18-pin PDIP (Plastic Dual In-line Package), making it suitable for through-hole PCB assembly methods.

One of the key features of the PIC16F628-20I/P is its Flash-based program memory, which has a size of 3.5KB. This non-volatile memory allows for easy reprogramming and updating of the firmware, which is essential for iterative development processes and long-term product support. Additionally, the device boasts 128 bytes of EEPROM data memory, which can be used to store configuration settings or small amounts of data that must be preserved during power cycles.

The microcontroller includes 224 bytes of RAM, which is used for temporary data storage and operation during execution of the program. The PIC16F628-20I/P also supports an array of peripherals and interfaces that can be crucial for embedded systems. These include two timers, a synchronous serial port that can be configured as either 3-wire SPI or 2-wire I2C™, and an asynchronous (E)USART module, which supports RS-232 and RS-485 communication.

Another significant feature of the PIC16F628-20I/P is its 16 I/O pins, which provide the flexibility to connect with various external devices. The microcontroller also includes an 8-channel 10-bit Analog-to-Digital converter, allowing it to interface with analog sensors and transducers directly. Furthermore, the device features a programmable code protection system to prevent unauthorized reading or copying of the firmware, which is essential for protecting intellectual property.

Microchip's PIC16F628-20I/P operates within the industrial temperature range of -40°C to +85°C, ensuring reliability across diverse environmental conditions. It is ideal for applications in the fields of automation, consumer electronics, automotive systems, and more. With its rich set of features, this microcontroller is designed to provide a cost-effective solution for both complex and simple embedded tasks.

Whether you are developing a new project or upgrading an existing one, the PIC16F628-20I/P offers a perfect blend of power, flexibility, and ease of use, making it an excellent choice for your microcontroller needs.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7496 $61.9968
19+ $6.3587 $120.8153
29+ $6.1600 $178.6400
39+ $5.9613 $232.4907
51+ $5.7625 $293.8875
68+ $5.1665 $351.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 579 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess