Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 16
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 224 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 061775-PIC16F627A-I/ML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F627A-I/ML CAD Model

Description

Microchip Technology's PIC16F627A-I/ML Microcontroller

The PIC16F627A-I/ML from Microchip Technology is a high-performance, CMOS Flash-based 8-bit microcontroller packed with a wealth of features designed for a multitude of embedded control applications. This versatile microcontroller is part of Microchip's extensive PIC16 family, renowned for its ease of use, reliability, and cost-effectiveness.

With its integrated 3.5KB of Flash memory, the PIC16F627A-I/ML provides ample space for your application code, and since it's reprogrammable, developers can easily update firmware on the fly. The device operates within a voltage range of 2.0V to 5.5V, making it suitable for low-power and battery-powered applications. The microcontroller's temperature range, from -40°C to +85°C, ensures reliable operation even in harsh environmental conditions.

Key Features:

  • CPU: The PIC16F627A-I/ML boasts a powerful RISC architecture with a 14-bit instruction set, enabling efficient processing with a speed of up to 20 MHz.
  • I/O Pins: It comes equipped with 16 I/O pins which are highly flexible and support various functions, such as digital input/output and analog input capabilities.
  • Timers: Multiple built-in timers, including an 8-bit timer and two 16-bit timers, provide precise timing and measurement capabilities for a range of timing-related tasks.
  • Communication Peripherals: Integrated serial communication modules support protocols like USART, which can be used for serial communication with other microcontrollers or peripheral devices.
  • EEPROM: The device includes 128 bytes of EEPROM, allowing for easy data storage without the need for external memory components.
  • Interrupt Capability: Enhanced interrupt handling with an adjustable interrupt priority system allows for efficient response to real-time events.
  • In-Circuit Debugging: The microcontroller supports in-circuit debugging via two dedicated lines, providing a simple way to troubleshoot and optimize your application.

The PIC16F627A-I/ML is available in a 28-pin QFN package, making it compact and suitable for space-constrained applications. Its wide range of features, combined with Microchip's robust development tools, make this microcontroller an excellent choice for projects requiring a mix of power, flexibility, and ease of use, such as in the fields of automation, consumer electronics, automotive systems, and more.

Whether you're a hobbyist or a professional engineer, the PIC16F627A-I/ML is a reliable and cost-effective solution that can serve as the heart of your next embedded project.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention