EN
  • EN
  • DE

PIC16F610T-E/ML

Part No PIC16F610T-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 14-Pin, Flash-Based 8-Bit CMOS Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348556-PIC16F610T-E/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F610T-E/ML CAD Model

Description

Product Overview: PIC16F610T-E/ML from Microchip Technology

The PIC16F610T-E/ML is a versatile and powerful microcontroller produced by Microchip Technology, designed to cater to a wide range of applications. This 8-bit microcontroller is a member of Microchip's extensive PIC family, known for their reliability and ease of use. The PIC16F610T-E/ML is equipped with an array of features that make it suitable for applications requiring a small footprint, low power consumption, and a rich set of peripherals.

Key Features:

  • CPU: The PIC16F610T-E/ML boasts a high-performance RISC CPU with a 14-bit instruction set, which provides a perfect balance between power consumption and processing capability.
  • Memory: It comes with 1K words of Flash program memory, 64 bytes of data EEPROM, and 64 bytes of RAM, offering ample space for application code and data storage.
  • I/O Pins: The device provides up to 12 I/O pins, giving developers the flexibility to connect a variety of peripherals and implement complex functionalities.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows the microcontroller to interface with analog sensors and devices, making it ideal for applications in sensor management and data acquisition.
  • Timers: Equipped with two 8-bit timers and one 16-bit timer, the PIC16F610T-E/ML can handle multiple timing tasks simultaneously, such as generating PWM signals for motor control or keeping track of time-sensitive events.
  • In-Circuit Serial Programming™ (ICSP™): With ICSP support, the microcontroller can be programmed while embedded in the application, simplifying the development process and enabling easy firmware updates.
  • Operating Voltage: It operates over a wide voltage range of 2.0V to 5.5V, ensuring compatibility with both low-power and standard-power applications.
  • Temperature Range: The microcontroller is specified for operation from -40°C to +125°C, making it reliable in extreme environmental conditions.
  • Package: The device comes in a 16-pin QFN package, which is compact and suitable for space-constrained applications.

Applications:

The PIC16F610T-E/ML is an excellent choice for a variety of applications such as consumer electronics, automotive systems, industrial controls, and battery-operated devices. Its robust feature set enables developers to implement complex control systems, while its small package size makes it ideal for portable and miniaturized gadgets.

With its combination of performance, low power consumption, and a comprehensive set of peripherals, the PIC16F610T-E/ML from Microchip Technology stands out as a microcontroller that can meet the needs of both advanced and cost-sensitive projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4486 $58.7664
58+ $2.0097 $116.5626
90+ $1.9462 $175.1580
123+ $1.8838 $231.7074
159+ $1.8214 $289.6026
213+ $1.6320 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess