EN
  • EN
  • DE

PIC16F506T-I/SL

Part No PIC16F506T-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 11
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
Data RAM Size 67 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 045841-PIC16F506T-I/SL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F506T-I/SL CAD Model

Description

The PIC16F506T-I/SL is a versatile and powerful 8-bit microcontroller from the renowned manufacturer, Microchip Technology. This compact and efficient MCU (Microcontroller Unit) is a member of Microchip's extensive PIC family, known for their ease of use and robust performance in a wide range of applications.

Key Features

  • Core: The PIC16F506T-I/SL features a precision-engineered RISC architecture with only 33 single-word instructions to learn. This simplicity ensures rapid development and debugging, making it ideal for both beginners and seasoned professionals.
  • Program Memory: It boasts a generous 1.5KB of flash memory, allowing for the storage of complex programs without the need for external memory components.
  • Data Memory: With 67 bytes of RAM and 64 bytes of EEPROM, this MCU offers ample space for data storage and manipulation during operation.
  • I/O Pins: The device comes with 12 input/output pins that provide a flexible interface for connecting to other components, sensors, and actuators in a system.
  • Operating Voltage: It operates within a range of 2.0V to 5.5V, making it suitable for low-power applications and compatible with various electronic circuits.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the PIC16F506T-I/SL can reliably function in harsh environmental conditions.
  • Packaging: The MCU is available in an SOIC-14 package, which is ideal for space-constrained applications while still being manageable for hand soldering and prototyping.

Applications

The PIC16F506T-I/SL is designed to address the needs of a variety of applications, particularly those requiring a balance between performance and cost. It is commonly used in:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Medical devices
  • Hobbyist projects and educational tools

In summary, the PIC16F506T-I/SL from Microchip Technology is a robust and flexible microcontroller that provides a reliable solution for a multitude of embedded systems. Its combination of memory options, I/O flexibility, and operational resilience makes it a top choice for designers and engineers looking to create sophisticated and durable electronic products.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7141 $51.4230
75+ $1.4064 $105.4800
115+ $1.3625 $156.6875
155+ $1.3185 $204.3675
200+ $1.2746 $254.9200
265+ $1.1427 $302.8155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess