EN
  • EN
  • DE

PIC16F1947-E/PT

Part No PIC16F1947-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tray
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC16F1947
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655254-PIC16F1947-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F1947-E/PT CAD Model

Description

Product Overview: PIC16F1947-E/PT

The PIC16F1947-E/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. Designed to cater to a wide array of applications, this MCU is a part of Microchip's extensive PIC16F family, known for its versatility and efficiency in embedded systems.

Key Features

  • Core: The PIC16F1947-E/PT is built on a powerful 8-bit architecture that provides a perfect balance between power consumption and processing capability, making it ideal for low-power and high-performance applications alike.
  • Memory: With 28 KB of flash memory, 1 KB of EEPROM, and 2 KB of RAM, it offers ample space for complex programs and data storage, ensuring smooth operation for a variety of tasks.
  • I/O Pins: It boasts 36 I/O pins, providing extensive interfacing options with peripherals and other devices. This flexibility makes it suitable for complex designs that require multiple input and output connections.
  • Timers and ADC: The device is equipped with multiple timers, including an 8-bit and two 16-bit timers, as well as a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, enabling precise timing and analog input capabilities.
  • Communication Peripherals: Offering a range of communication options, the MCU includes Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), I2C™, and SPI modules for versatile connectivity with other devices.
  • Operating Voltage: It operates within a range of 1.8V to 5.5V, catering to both low-voltage and standard applications.
  • Temperature Range: The PIC16F1947-E/PT is designed to withstand industrial temperature ranges from -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Package: This MCU comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is compact and suitable for space-constrained applications.

Applications

The PIC16F1947-E/PT is an excellent choice for a diverse range of applications, including but not limited to automation systems, consumer electronics, automotive industry, medical devices, and Internet of Things (IoT) endpoints. Its robust feature set and adaptability make it a go-to solution for designers looking to create sophisticated and reliable systems.

Microchip Technology's commitment to quality and long-term availability ensures that the PIC16F1947-E/PT is not only a high-performance MCU but also a dependable component for your embedded system designs.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess