EN
  • EN
  • DE

PIC16F1938T-I/ML

Part No PIC16F1938T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC16F1938
Other Names PIC16F1938T-I/MLDKR,PIC16F1938T-I/ML,PIC16F1938T-I/MLTR,PIC16F1938T-I/MLCT
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264365-PIC16F1938T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1938T-I/ML CAD Model

Description

Microchip Technology's PIC16F1938T-I/ML Microcontroller

The PIC16F1938T-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC16F family. This versatile MCU is designed to support a wide range of applications, including industrial control systems, automotive, consumer electronics, and more. It is particularly notable for its enhanced features, which include ample flash memory, rich peripherals, and low-power consumption.

Key Features:

  • Core: The PIC16F1938T-I/ML features a 8-bit PIC architecture, providing a perfect blend of power and efficiency for a variety of tasks.
  • Memory: With 7 KB of flash memory, 256 bytes of EEPROM, and 512 bytes of RAM, it offers sufficient space for complex programs and data storage.
  • Speed: It operates at a maximum speed of 32 MHz, ensuring swift processing and task handling.
  • I/O Pins: The device comes with 36 I/O pins, giving developers ample options for interfacing with external devices and modules.
  • Peripherals: The MCU is equipped with a range of built-in peripherals, including 11 analog channels, three enhanced Capture/Compare/PWM (CCP) modules, two comparators, a Master Synchronous Serial Port (MSSP) for SPI and I2C, and an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART).
  • Temperature Range: It operates within an extended temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: The device is available in a 44-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.

Advanced Features:

The PIC16F1938T-I/ML also boasts advanced features like the Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels. It also includes an integrated 32 MHz internal oscillator, Power-saving Sleep mode, and Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation.

Programmability:

Microchip's MPLAB® IDE and MPLAB X support the PIC16F1938T-I/ML, providing developers with powerful development tools for programming and debugging. The MCU is also compatible with Microchip's in-circuit debuggers and programmers, such as the MPLAB ICD 4, MPLAB REAL ICE, and the PICkit™ 3, simplifying the development process.

Overall, the PIC16F1938T-I/ML MCU is a potent and flexible solution for designers looking to create sophisticated and reliable systems with a single-chip solution.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7791 $52.5701
26+ $3.9214 $101.9564
40+ $3.7988 $151.9520
55+ $3.6763 $202.1965
71+ $3.5537 $252.3127
95+ $3.1861 $302.6795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess