EN
  • EN
  • DE

PIC16F1936-I/ML

Part No PIC16F1936-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28QFN / MCU 8-bit PIC RISC 14KB Flash 2.5V/3.3V/5V Automotive 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 791967-PIC16F1936-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F1936
Introduction Date December 16, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F1936-I/ML CAD Model

Description

The PIC16F1936-I/ML is a versatile 8-bit microcontroller designed by Microchip Technology, tailored for a broad range of applications. It is part of the PIC16F family, well-known for its robust performance, low power consumption, and flexible features that cater to the demands of various embedded systems.

Key Features

  • CPU: Enhanced Mid-range Core with 49 Instructions, 16 Stack Levels
  • Flash Memory: 14KB (8K x 14)
  • RAM: 512 Bytes
  • Data EEPROM: 256 Bytes
  • Max Speed: 32MHz
  • I/O Pins: 25
  • Timers: Two 8-bit timers, and one 16-bit timer
  • Communication Modules: EUSART, I²C™, SPI
  • 10-bit Analog-to-Digital Converter (ADC): Up to 17 channels
  • Comparators: Two with Voltage Reference Module
  • Operating Voltage Range: 1.8V to 5.5V
  • Temperature Range: -40°C to +85°C
  • Package: 28-pin QFN (Quad Flat No-Lead)

Applications

The PIC16F1936-I/ML is ideal for a multitude of applications due to its rich set of peripherals and interfaces. It is commonly used in:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Power management
  • Home appliances
  • Hobbyist and educational projects

Programming and Development

Microchip provides comprehensive development tools for the PIC16F1936-I/ML, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator for simplified graphical programming. The microcontroller is also supported by a range of in-circuit debuggers and programmers like the MPLAB ICD 4 and PICkit™ 4, making it easy to develop, program, and debug.

Quality and Reliability

Microchip Technology is committed to high standards of quality and reliability. The PIC16F1936-I/ML microcontroller undergoes rigorous testing and validation to ensure it meets the industrial standards for performance and longevity, providing a dependable solution for both critical and everyday applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3795 $51.0360
20+ $5.2345 $104.6900
30+ $5.0709 $152.1270
41+ $4.9074 $201.2034
53+ $4.7438 $251.4214
71+ $4.2530 $301.9630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess