EN
  • EN
  • DE

PIC16F19175T-I/PT

Part No PIC16F19175T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44TQFP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 31x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F19175
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356146-PIC16F19175T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F19175T-I/PT CAD Model

Description

Microchip Technology PIC16F19175T-I/PT Microcontroller

The PIC16F19175T-I/PT is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require efficient power management, robust performance, and flexible interfacing options. This particular MCU is part of the enhanced Mid-range 8-bit PIC® microcontroller family and is well-suited for projects ranging from consumer electronics to industrial control systems.

Key Features:

  • Core: The device features a high-performance 8-bit CPU with a maximum speed of 32 MHz, offering the perfect balance between power consumption and processing capability.
  • Memory: Equipped with 28 KB of Flash memory and 2 KB of RAM, this MCU can handle complex programs and data-intensive tasks with ease.
  • I/O Ports: It comes with 36 I/O pins, providing ample connectivity for peripherals and external components.
  • ADC: A 10-bit Analog-to-Digital Converter with up to 35 channels allows for precise measurement of analog signals, making it ideal for sensor interfacing.
  • Communication: The MCU offers a range of communication peripherals including I2C, SPI, and EUSART, ensuring flexible data exchange with other devices.
  • Timers and PWM: Multiple timers and up to 10 PWM channels enable accurate timing and control for a variety of applications.
  • Operating Voltage: The device operates within a voltage range of 2.3V to 5.5V, accommodating different power supply configurations.

Package and Temperature Range:

The PIC16F19175T-I/PT comes in a TQFP-44 (Thin Quad Flat Pack) package, which is suitable for surface-mount technology and provides a compact footprint for space-constrained applications. It operates over the industrial temperature range, ensuring reliable performance under extreme conditions.

Applications:

With its rich set of features, the PIC16F19175T-I/PT MCU is ideal for applications such as:

  • Automotive systems
  • Home appliances
  • Industrial automation and control
  • Smart sensors and instrumentation
  • Consumer electronics
  • Healthcare devices

Overall, the PIC16F19175T-I/PT from Microchip Technology is a robust and reliable microcontroller that provides designers with a flexible platform to build sophisticated and power-efficient systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1505 $51.7725
110+ $0.9440 $103.8400
165+ $0.9145 $150.8925
230+ $0.8850 $203.5500
295+ $0.8555 $252.3725
395+ $0.7670 $302.9650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess