EN
  • EN
  • DE

74ALVC164245DDG

Part No 74ALVC164245DDG
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer NXP
Win Source Part Number 164700-74ALVC164245DDG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVC164245DDG CAD Model

Description

Product Overview: 74ALVC164245DDG

The 74ALVC164245DDG is a high-performance, low-voltage CMOS device manufactured by NXP Semiconductors. This integrated circuit is designed to serve as a 16-bit dual-supply transceiver with direction pin, belonging to the ALVC family, which is known for its low power consumption and high-speed operation.

Key Features

  • Voltage Level Translation: The device is capable of translating signals between two different voltage domains, allowing for seamless communication between circuits operating at different voltage levels.
  • Bi-Directional Interface: With 16-bit dual-directional data flow, the transceiver can transmit data in both directions, making it highly versatile for various data communication protocols.
  • High-Speed Operation: The 74ALVC164245DDG supports data rates up to 500 Mbps, making it suitable for high-speed data transfer applications.
  • Low Power Consumption: Designed with power-saving technology, the device requires minimal power for operation, thus contributing to energy-efficient designs.
  • Wide Voltage Range: The transceiver operates with a 1.65V to 3.6V VCC on the A side and a 2.3V to 5.5V VCC on the B side, providing flexibility in interfacing with different logic levels.
  • Bus Hold Function: Integrated bus-hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh electrical environments.

Applications

The 74ALVC164245DDG is ideal for a variety of applications where voltage level translation or bidirectional data paths are required. These include, but are not limited to:

  • Telecommunications
  • Computing systems
  • Data storage devices
  • Consumer electronics
  • Industrial control systems

Package and Quality

Enclosed in a 48-pin TSSOP (Thin Shrink Small Outline Package), the 74ALVC164245DDG is designed for surface mount technology, providing a compact footprint suitable for space-constrained applications. NXP's commitment to quality ensures that this product meets stringent industry standards for performance and reliability.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess