EN
  • EN
  • DE

PIC16F18856-I/SP

Part No PIC16F18856-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202717-PIC16F18856-I/SP
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC16F18856-I/SP CAD Model

Description

The PIC16F18856-I/SP is a powerful member of Microchip Technology's extensive PIC family of microcontrollers, designed to deliver a perfect blend of efficiency, performance, and versatility for a wide range of embedded applications. This 8-bit microcontroller is packed with Microchip's advanced technology, offering an exceptional solution for designers who require a high degree of functionality in a small package.

Key Features:

  • CPU: The device features a high-performance RISC CPU with only 49 instructions to learn, making it both powerful and easy to program. The CPU can run at up to 32 MHz, providing the speed necessary for complex tasks.
  • Memory: It boasts a substantial program memory of 14 KB, along with 1 KB of data RAM, ensuring ample space for application code and data storage.
  • I/O and Peripherals: With 25 I/O pins, this microcontroller offers flexibility for interfacing with various peripherals. It also includes a range of built-in features such as a 10-bit Analog-to-Digital Converter (ADC), multiple PWM modules, comparators, and communication modules like I2C, SPI, and EUSART for serial communication.
  • Power Efficiency: Designed for low power consumption, the PIC16F18856-I/SP includes Power-Saving features like Idle and Doze modes, which are essential for battery-operated and power-sensitive applications.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Packaging: It is available in a 28-pin SPDIP (Single Plastic Dual In-line Package), making it suitable for both prototyping and mass production.

Applications:

The PIC16F18856-I/SP is ideal for a variety of applications, including industrial control systems, automotive systems, consumer electronics, medical devices, and Internet of Things (IoT) endpoints. Its robust feature set and adaptability make it an excellent choice for designers looking to create sophisticated and responsive embedded systems.

Overall, the PIC16F18856-I/SP from Microchip Technology is a highly capable microcontroller that offers a rich set of features and a flexible architecture to accommodate a broad spectrum of embedded system requirements.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess