EN
  • EN
  • DE

PIC16F1829LIN-I/SS

Part No PIC16F1829LIN-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SSOP / MCU 8-bit PIC RISC 14KB Flash 3.3V/5V Automotive 20-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP mTouch 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT, IBT LIN/J2602
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 791963-PIC16F1829LIN-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F1829LIN
Introduction Date December 21, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F1829LIN-I/SS CAD Model

Description

Microchip Technology's PIC16F1829LIN-I/SS Microcontroller

The PIC16F1829LIN-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and robust capabilities packaged into a small form factor. This MCU is part of Microchip's extensive PIC16F family, designed to deliver power efficiency and versatility for a wide range of applications.

This particular model is built around a powerful 8-bit architecture, with a CPU speed running up to 32 MHz. It comes with an enhanced mid-range core with 14-bit instruction set that provides a balanced compromise between program memory size and CPU speed, making it ideal for a variety of complex algorithms and functions.

The PIC16F1829LIN-I/SS features 3.5 KB of flash program memory, 256 bytes of EEPROM, and 512 bytes of RAM, which is more than sufficient for simple to moderately complex applications. Its self-writeable program memory enables on-the-fly firmware updates, which is a crucial feature for applications that require routine software upgrades without hardware intervention.

With 25 I/O pins, this MCU offers ample interfacing capabilities. It supports various communication protocols, including I2C, SPI, and EUSART, which enables seamless integration with peripheral devices and other microcontrollers. This versatility makes it suitable for embedded systems, industrial control, automotive applications, and Internet of Things (IoT) devices.

The PIC16F1829LIN-I/SS also boasts an array of built-in peripherals. These include a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing for accurate analog signal measurement. It also has two comparators, a 5-bit Digital-to-Analog Converter (DAC), and multiple timers, including a 16-bit timer, which are essential for timing and control operations.

For enhanced power management, the MCU features Power-Saving Sleep mode, Idle mode, and an ultra-low-power watchdog timer, ensuring efficient operation for battery-powered or energy-conscious applications. It is available in an SSOP (Shrink Small Outline Package) with 20 pins, which is suitable for space-constrained designs.

In summary, the PIC16F1829LIN-I/SS from Microchip Technology is a feature-rich and versatile microcontroller that offers a perfect blend of power, efficiency, and connectivity for a diverse array of electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.7083 $54.7083
3+ $44.8889 $134.6667
4+ $43.4861 $173.9444
5+ $42.0833 $210.4165
7+ $40.6806 $284.7642
9+ $36.4723 $328.2507
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 656 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess