EN
  • EN
  • DE

PIC16F1828-E/SS

Part No PIC16F1828-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP mTouch 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Manufacturer Homepage www.microchip.com
Win Source Part Number 755631-PIC16F1828-E/SS
Popularity Medium
Supply and Demand Status Balance
Family Name PIC16F1828
Introduction Date June 10, 2010
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PIC16F1828-E/SS CAD Model

Description

Microchip Technology PIC16F1828-E/SS Microcontroller

The PIC16F1828-E/SS is a high-performance 8-bit microcontroller from Microchip Technology, which is part of their extensive PIC16F family. This compact and versatile microcontroller is designed to deliver power efficiency and robust operation for a wide array of embedded applications. Encased in an SSOP-20 (Shrink Small Outline Package) form factor, it offers a perfect blend of size and functionality for space-constrained designs.

Equipped with Microchip's advanced RISC architecture, the PIC16F1828-E/SS provides a rich set of features including:

  • Enhanced Mid-range Core with 49 Instructions, 16 Stack Levels
  • Flash Program Memory: 3.5KB (2048 x 14)
  • RAM: 256 bytes
  • Data EEPROM: 256 bytes
  • 32 MHz Internal Oscillator: with software selectable clock options
  • 10-bit Analog-to-Digital Converter (ADC): with up to 12 channels
  • Two PWM Modules for enhanced control applications
  • Two Comparators with selectable voltage reference
  • Serial Communication: with I2C™, SPI, and EUSART for versatile connectivity
  • Power-Saving Features: such as Power-down Sleep mode, Peripheral Module Disable, and Doze mode to optimize power consumption

With its integrated features, the PIC16F1828-E/SS is a prime choice for applications requiring complex timing, pulse generation, and analog integration. It is ideal for automation systems, consumer electronics, automotive modules, and Internet of Things (IoT) devices.

Programming the device is made simple with the MPLAB X Integrated Development Environment (IDE) and the MPLAB Code Configurator. These tools allow for a streamlined development process, from code writing and debugging to device programming. Additionally, the PIC16F1828-E/SS supports in-circuit serial programming (ICSP) for easy in-system updates.

The PIC16F1828-E/SS microcontroller from Microchip Technology combines performance, versatility, and ease of use, making it a suitable choice for designers looking to optimize their embedded systems without compromising on space or power efficiency.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2415 $52.4150
24+ $4.3007 $103.2168
37+ $4.1663 $154.1531
50+ $4.0319 $201.5950
65+ $3.8975 $253.3375
86+ $3.4943 $300.5098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess