EN
  • EN
  • DE

PIC16F1827T-I/ML

Part No PIC16F1827T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28QFN / PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 384 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC16F1827
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 150-PIC16F1827T-I/MLDKR,150-PIC16F1827T-I/MLTR,150-PIC16F1827T-I/MLCT,PIC16F1827T-I/ML-ND
Standard Package 1,600
Win Source Part Number 1322187-PIC16F1827T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1827T-I/ML CAD Model

Description

The PIC16F1827T-I/ML is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to a wide range of embedded applications. This 8-bit MCU is part of Microchip's enhanced Mid-range core with 14 Kbytes of Flash memory, offering a perfect solution for developers looking for a device with a good balance between power efficiency and processing capability.

Key Features:

  • Core: 8-bit PIC with an operating speed of up to 32 MHz, featuring a mid-range enhanced core with 49 instructions, 16 stack levels, and 41 interrupts.
  • Memory: Comes with 14 KB of Flash program memory, 1 KB of SRAM, and 256 bytes of EEPROM data memory, providing ample space for complex programs and data storage.
  • I/O Pins: Equipped with up to 18 general-purpose I/O pins, this MCU offers versatile interfacing options for a variety of peripherals and modules.
  • Communication Peripherals: Includes I²C, SPI, and EUSART interfaces, allowing for easy integration into communication networks and for interfacing with other devices.
  • Timers: Features three flexible timers and a watchdog timer, ensuring accurate event timing and system reliability.
  • Analog Features: Boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing the MCU to interface with analog sensors and devices.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: Available in a 28-pin QFN package, which is ideal for space-constrained applications.
  • Power Management: Features Power-Saving Sleep mode, Idle mode, and Power-down mode to enhance energy efficiency in battery-powered applications.
  • Programming and Debugging: In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debug (ICD) via two pins facilitate easy programming and real-time debugging.

Applications:

The PIC16F1827T-I/ML is a versatile microcontroller that is well-suited for various applications, including industrial control systems, automotive electronics, consumer electronics, medical devices, and Internet of Things (IoT) endpoints. Its robust feature set and ability to operate under extreme conditions make it a reliable choice for designers and engineers working on sophisticated and demanding projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6299 $50.9289
27+ $3.7989 $102.5703
41+ $3.6801 $150.8841
57+ $3.5614 $202.9998
73+ $3.4427 $251.3171
98+ $3.0866 $302.4868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess