EN
  • EN
  • DE

PIC16F1827-I/MV

Part No PIC16F1827-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)
Manufacturer Microchip Technology
Series PIC® XLP™ mTouch™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-UFQFN Exposed Pad
Case / Package 28-UQFN (4x4)
Family Name PIC16F1827
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889465-PIC16F1827-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F1827-I/MV CAD Model

Description

The PIC16F1827-I/MV is a powerful 8-bit microcontroller from Microchip Technology, tailored for a wide range of applications. This particular model comes in a 20-pin UQFN package, offering a compact footprint for space-constrained applications. It is part of Microchip's Enhanced Mid-range Core with 14 Kbytes of Flash program memory and 1 Kbytes of RAM, making it a versatile choice for both complex and simple tasks.

The PIC16F1827-I/MV operates at a voltage range of 1.8V to 5.5V, providing designers with flexibility in power supply design. With a maximum CPU speed of 32 MHz, this microcontroller is designed to perform efficiently and reliably in a variety of operating conditions. Its industrial temperature range from -40°C to +85°C ensures stable operation in harsh environments.

One of the key features of the PIC16F1827-I/MV is its enhanced peripheral set. It includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for precise analog signal measurement. It also boasts two PWM modules, comparators, and a Universal Synchronous Asynchronous Receiver Transmitter (USART) module, which makes serial communication with peripherals and other microcontrollers seamless.

For developers looking to implement custom logic, this microcontroller supports up to 16 MIPS (Million Instructions Per Second) of processing speed. The device is also equipped with Enhanced Capture/Compare/PWM (ECCP) peripherals, which provide improved control over power and motor applications. Additionally, the PIC16F1827-I/MV supports I2C, SPI, and EUSART interfaces, making it highly adaptable for communication with other devices.

Microchip's PIC16F1827-I/MV also comes with various power-saving features, such as Power-Saving Sleep mode, Idle mode, and Peripheral Module Disable, which help to reduce power consumption and extend battery life in portable applications.

Overall, the PIC16F1827-I/MV microcontroller is a robust solution for designers who require a mix of performance, low power consumption, and a rich set of peripherals in a compact package. Its adaptability and wide operating voltage range make it suitable for a diverse array of applications, including industrial controls, consumer electronics, automotive systems, and much more.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0778 $53.8900
115+ $0.8844 $101.7060
180+ $0.8568 $154.2240
245+ $0.8291 $203.1295
315+ $0.8015 $252.4725
420+ $0.7186 $301.8120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,852 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess