EN
  • EN
  • DE

PIC16F1825T-I/SL

Part No PIC16F1825T-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ mTouch™ 16F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name PIC16F1825
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16F1825T-I/SLTR, PIC16F1825T-I/SL-ND, PIC16F1825T-I/SLDKR, PIC16F1825T-I/SLCT
Quantity per package 2600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889461-PIC16F1825T-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F1825T-I/SL CAD Model

Description

The PIC16F1825T-I/SL is a high-performance, 8-bit microcontroller unit (MCU) from Microchip Technology, designed for embedded applications requiring a compact, low-power solution. This MCU is part of Microchip's extensive PIC16F family, renowned for its ease of use, reliability, and versatility in various electronic systems.

Key Features:

  • Core: Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Flash Memory: 7 KB of on-chip flash memory with self-read/write capability
  • SRAM: 256 Bytes of SRAM
  • Data EEPROM: 256 Bytes
  • Speed: Up to 32 MHz internal oscillator
  • I/O Pins: 12 I/O pins with individual direction control
  • Timers: Two 8-bit timers, one 16-bit timer, and a Watchdog Timer
  • Communication: I2C™, SPI, and EUSART for serial communication
  • Analog Features: 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels, and two Comparators
  • Operating Voltage Range: 1.8V to 5.5V
  • Temperature Range: -40°C to 85°C
  • Packaging: 14-pin SOIC

Advanced Features:

The PIC16F1825T-I/SL MCU also includes advanced features such as Enhanced Capture/Compare/PWM (ECCP) for versatile timing and control tasks, and a Complementary Waveform Generator (CWG) which simplifies complex waveform control. Additionally, it supports various sleep modes to minimize power consumption, making it ideal for battery-powered and power-sensitive applications.

Applications:

This microcontroller is suitable for a broad range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Medical Devices
  • Internet of Things (IoT)

With its rich set of peripherals, low power consumption, and robust design, the PIC16F1825T-I/SL is an excellent choice for designers looking to create sophisticated and efficient systems in a compact package.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9269 $57.8070
65+ $1.5810 $102.7650
100+ $1.5316 $153.1600
135+ $1.4822 $200.0970
175+ $1.4328 $250.7400
235+ $1.2846 $301.8810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess