EN
  • EN
  • DE

PIC16F1789-I/PT

Part No PIC16F1789-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 35
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 14x12b; D/A 1x8b, 3x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F1789
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264353-PIC16F1789-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F1789-I/PT CAD Model

Description

Microchip Technology's PIC16F1789-I/PT Microcontroller

The PIC16F1789-I/PT is a versatile and powerful microcontroller unit (MCU) from the renowned Microchip Technology, designed to cater to a broad range of applications. This MCU is a member of the enhanced Mid-range PIC16 family and is notable for its remarkable integration of features within a compact 44-pin TQFP (Thin Quad Flat Pack) package.

Key Features:

  • CPU: The PIC16F1789-I/PT is built around a high-performance RISC CPU with a 14-bit architecture, ensuring efficient processing and execution of instructions with a speed of up to 32 MHz.
  • Program Memory: It boasts 28 KB of flash memory, providing ample space for complex programs and the flexibility for future updates.
  • RAM: With 2 KB of SRAM, this MCU offers sufficient temporary data storage for real-time operations and calculations.
  • Data EEPROM: 256 bytes of data EEPROM are included, which is ideal for storing non-volatile data that must be preserved during power cycles.
  • I/O Pins: The device provides 36 general-purpose I/O pins, giving developers the flexibility to interface with a multitude of peripherals and sensors.
  • Advanced Peripherals: It includes advanced features such as four configurable Logic Cell (CLC) modules, four operational amplifiers, and two comparators, enhancing its capability to handle complex tasks without additional components.
  • Communication Modules: For communication purposes, the MCU is equipped with serial communication modules including I²C, SPI, and EUSART, allowing for versatile connectivity options.
  • Analog-to-Digital Converter: An integrated 17-channel, 10-bit ADC with Voltage Reference module enables precise analog signal measurement and conversion to digital form.
  • Temperature Range: The PIC16F1789-I/PT operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance across diverse environments.
  • Power Management: Enhanced power-saving modes including Idle and Sleep modes, help in reducing power consumption for battery-powered or energy-saving applications.

This microcontroller is ideal for application development in areas such as industrial control systems, automotive electronics, home automation, and consumer electronics, where robustness, efficiency, and a rich set of features are essential. The PIC16F1789-I/PT is also supported by Microchip's MPLAB® X Integrated Development Environment (IDE) and software libraries, which simplifies development and reduces time to market.

Overall, the PIC16F1789-I/PT from Microchip Technology is a reliable and feature-rich MCU that can serve as the heart of your next embedded project, offering a balance of performance, power efficiency, and programmability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2774 $52.7740
24+ $4.3302 $103.9248
36+ $4.1948 $151.0128
50+ $4.0595 $202.9750
64+ $3.9242 $251.1488
86+ $3.5183 $302.5738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,580 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess