EN
  • EN
  • DE

PIC16F1786-E/SS

Part No PIC16F1786-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SSOP / PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 24
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 11x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F1786
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1084970-PIC16F1786-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1786-E/SS CAD Model

Description

Microchip Technology's PIC16F1786-E/SS Microcontroller

The PIC16F1786-E/SS is a high-performance, 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This versatile MCU is part of the PIC16F family, which is renowned for its user-friendly interface, low power consumption, and robust feature set. The device is housed in a compact SSOP-20 (Shrink Small Outline Package) form factor, making it ideal for space-constrained applications.

With a rich set of peripherals, the PIC16F1786-E/SS is equipped to handle complex tasks. It boasts an enhanced mid-range core with 49 Instruction, 16 Stack Levels which allows for efficient instruction execution, especially in tight loops and operations. The microcontroller operates at a frequency of up to 32 MHz, providing a good balance between processing power and energy efficiency.

The device comes with 3.5 KB of flash memory, which is ample space for storing application code. Additionally, it features 256 bytes of EEPROM, which provides reliable non-volatile storage for critical data that must be preserved between power cycles. With 256 bytes of RAM, the PIC16F1786-E/SS can handle intermediate data storage for real-time processing.

Integrated into the MCU are versatile analog features, including a 12-bit Analog-to-Digital Converter (ADC) with up to 17 channels, offering precise analog signal measurement. The device also supports various communication protocols such as I2C, SPI, and EUSART, which simplifies connectivity and data exchange with other devices in embedded systems.

For enhanced control applications, the PIC16F1786-E/SS comes with an array of Core Independent Peripherals (CIPs) like Complementary Waveform Generator (CWG), Numerically Controlled Oscillator (NCO), and multiple PWM outputs. These peripherals can operate autonomously, reducing the computational load on the CPU and allowing for more efficient multitasking.

Security and safety features are not overlooked, with the inclusion of Power-On Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Brown-out Reset (BOR), and Watchdog Timer (WDT) to ensure reliable operation under varying power conditions.

Overall, the PIC16F1786-E/SS is an excellent choice for designers looking for a microcontroller that combines performance, flexibility, and a rich feature set in a small package, suitable for automotive, industrial, appliances, and consumer electronics markets.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess