EN
  • EN
  • DE

PIC16F1783-I/MV

Part No PIC16F1783-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 24
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Part Number Series PIC16F1783
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808869-PIC16F1783-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F1783-I/MV CAD Model

Description

Microchip Technology's PIC16F1783-I/MV Microcontroller

The PIC16F1783-I/MV is a high-performance, 8-bit microcontroller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC16F178x family which is renowned for its versatility and efficiency in a wide range of applications, from industrial control systems to automotive accessories.

The PIC16F1783-I/MV boasts an impressive array of features including a 28-pin package with up to 14KB of Flash memory and 1KB of RAM, making it suitable for complex and memory-intensive applications. Its operating voltage range of 1.8V to 5.5V allows for flexibility in power-sensitive designs, and the ‘I/MV’ designation indicates an industrial temperature range and a UQFN package type.

One of the standout features of this microcontroller is its Extreme Low-Power (XLP) technology, which enables the device to operate in power-conscious applications that require minimal energy consumption. This makes it an ideal choice for battery-operated devices where power efficiency is critical.

In addition to its memory and power capabilities, the PIC16F1783-I/MV is equipped with advanced peripherals. These include a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for automated signal analysis, which simplifies the design process and reduces the need for external components. It also features multiple communication interfaces such as I2C, SPI, and EUSART, providing excellent connectivity options for embedded systems.

Programmable Switch Mode Controllers (PSMCs) are another highlight, offering high-precision control for power conversion applications. The PSMCs, combined with numerous PWM outputs, make the PIC16F1783-I/MV a strong candidate for LED lighting control, power supply management, and motor control applications.

Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) support the PIC16F1783-I/MV, streamlining the development process with easy-to-use graphical programming and a vast library of software peripherals.

Overall, the PIC16F1783-I/MV from Microchip Technology is a robust and feature-rich microcontroller that offers designers a powerful platform for creating efficient and innovative embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5107 $54.1284
28+ $3.7011 $103.6308
42+ $3.5855 $150.5910
58+ $3.4698 $201.2484
75+ $3.3542 $251.5650
100+ $3.0072 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess