EN
  • EN
  • DE

PIC16F1773-E/MX

Part No PIC16F1773-E/MX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Number of I/O 25
Family Name PIC16F1773
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848399-PIC16F1773-E/MX
Ultra Librarian 3D Model Ultra Librarian PIC16F1773-E/MX CAD Model

Description

Microchip Technology's PIC16F1773-E/MX Microcontroller

The PIC16F1773-E/MX is a versatile and powerful microcontroller designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is part of the PIC16F family, known for its high performance, reliability, and a wide range of features that cater to a multitude of applications.

At the heart of the PIC16F1773-E/MX lies an 8-bit CPU, capable of executing powerful instructions with efficiency and speed. With a clock speed of up to 32 MHz, this microcontroller offers a balanced approach between power consumption and processing capability, making it ideal for battery-powered or power-sensitive applications.

The device comes with 14 KB of flash memory, providing ample space for application code, and 1 KB of RAM, ensuring smooth operation and data handling. Additionally, it boasts 256 bytes of EEPROM, which is perfect for storing non-volatile data that must be preserved between power cycles.

One of the standout features of the PIC16F1773-E/MX is its extensive set of peripherals. It includes multiple communication interfaces such as I2C, SPI, and UART, which are essential for modern embedded systems that require communication with sensors, actuators, and other microcontrollers or computers. Moreover, it has a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, enabling the microcontroller to interface with analog sensors and convert their readings into digital values for processing.

For applications requiring precise timing and control, the PIC16F1773-E/MX is equipped with four timer modules and three enhanced Capture/Compare/PWM (CCP) modules. These features are crucial for tasks such as motor control, LED dimming, and generating complex waveforms.

The microcontroller is available in a 28-pin QFN package, making it compact enough for space-constrained applications while still providing enough I/O pins for interfacing with external components. The operating voltage range of 1.8V to 5.5V gives designers the flexibility to use it in a variety of power environments.

In summary, the PIC16F1773-E/MX from Microchip Technology is a robust and feature-rich microcontroller that is well-suited for a wide range of applications, from industrial control systems to consumer electronics. Its combination of memory, peripherals, and performance makes it an excellent choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7218 $63.4436
5+ $26.0282 $130.1410
7+ $25.2148 $176.5036
10+ $24.4014 $244.0140
13+ $23.5880 $306.6440
17+ $21.1478 $359.5126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess