EN
  • EN
  • DE

PIC16F1713T-I/SO

Part No PIC16F1713T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000396-PIC16F1713T-I/SO
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Embedded Microcontrollers
Series PIC® XLP™ 16F
Package Tape & Reel (TR) Cut Tape (CT)
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Ultra Librarian 3D Model Ultra Librarian PIC16F1713T-I/SO CAD Model

Description

Microchip Technology PIC16F1713T-I/SO

The PIC16F1713T-I/SO is a high-performance, 8-bit microcontroller from Microchip Technology's renowned PIC16 family. Designed for versatility and efficiency, this MCU is ideal for a wide range of applications, from industrial control systems to consumer electronics. With its rich set of features and peripherals, the PIC16F1713T-I/SO provides a cost-effective solution for designers looking to implement advanced control and connectivity in their projects.

Key Features:

  • Core: The device is built on a PIC16 architecture with a maximum CPU speed of 32 MHz, providing a solid foundation for both simple and complex tasks.
  • Memory: It includes 7 KB of flash program memory and 512 bytes of RAM, ensuring ample space for code and data storage.
  • I/O Pins: The microcontroller offers 17 general-purpose I/O pins, which can be configured for a variety of uses, from input switches to LED drivers.
  • Analog-to-Digital Converter (ADC): Equipped with a 10-bit ADC with up to 17 channels, it allows for precise measurement of analog signals.
  • Communication Peripherals: It supports multiple communication protocols, including I2C, SPI, and UART, facilitating easy data exchange with other devices and sensors.
  • Timers and PWM: With several timers and up to four PWM channels, it is well-suited for timing and control applications such as motor control.
  • Operating Voltage: The microcontroller operates at a voltage range of 1.8V to 5.5V, accommodating various power supply configurations.
  • Temperature Range: The device is specified for the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance under harsh conditions.
  • Packaging: It comes in a 20-pin SOIC package, which is suitable for space-constrained applications while still allowing for easy integration into PCB designs.

With its advanced features and robust design, the PIC16F1713T-I/SO from Microchip Technology stands out as an excellent choice for designers who require a powerful yet cost-effective microcontroller. Whether for automation, custom electronics, or IoT devices, this MCU offers the flexibility and reliability needed to drive innovation and efficiency in today's competitive technology landscape.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,967 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess