EN
  • EN
  • DE

PIC16F1713-I/SP

Part No PIC16F1713-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SPDIP / PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b, 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC16F1713
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 15
Win Source Part Number 1016234-PIC16F1713-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC16F1713-I/SP CAD Model

Description

PIC16F1713-I/SP - Microchip Technology

The PIC16F1713-I/SP is a high-performance, 8-bit microcontroller from Microchip Technology, designed to operate within a wide range of applications, from industrial to consumer electronics. This versatile MCU is a part of the enhanced mid-range core family, which is recognized for its low power consumption and rich set of integrated features.

Key Features:

  • CPU: The device is built on a PIC architecture with a CPU speed of up to 32 MHz, offering efficient processing capabilities for a variety of tasks.
  • Memory: It comes equipped with 4096 bytes of flash program memory, 256 bytes of EEPROM, and 512 bytes of RAM, providing ample space for application code and data storage.
  • I/O Pins: The microcontroller includes 17 general-purpose I/O pins which can be configured for a variety of functions, enhancing the flexibility of design.
  • Timers: Multiple integrated timers, including three 16-bit timers and one 8-bit timer, allow for precise event timing and pulse width modulation.
  • Analog Features: With an integrated 10-bit analog-to-digital converter with up to 17 channels, the PIC16F1713-I/SP is well-suited for interfacing with analog sensors and performing complex analog computations.
  • Communication Interfaces: The device supports various serial communication interfaces such as I²C, SPI, and EUSART, enabling easy data exchange with peripherals and other microcontrollers.
  • Operating Voltage: The microcontroller operates within a range of 1.8V to 5.5V, making it adaptable to both low and standard voltage applications.
  • Temperature Range: It is designed to function across an industrial temperature range of -40°C to +85°C.
  • Packaging: The PIC16F1713-I/SP is available in a 28-pin SPDIP (Single Plastic Dual In-line Package), which is suitable for through-hole PCB mounting.

This microcontroller is supported by Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB XC8 Compiler, which provide a full suite of development tools to aid in rapid development and debugging of applications. The PIC16F1713-I/SP is an ideal choice for designers looking for a robust, feature-rich MCU that balances performance with power efficiency, all within a compact form factor.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6451 $51.0314
34+ $2.9908 $101.6872
52+ $2.8974 $150.6648
72+ $2.8039 $201.8808
93+ $2.7104 $252.0672
124+ $2.4301 $301.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess