EN
  • EN
  • DE

PIC16F1619-I/SS

Part No PIC16F1619-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SSOP / MCU 8-bit PIC RISC 14KB Flash 2.5V/3.3V/5V 20-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 12x10b, D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 791950-PIC16F1619-I/SS
Popularity Medium
Supply and Demand Status Balance
Family Name PIC16F1619
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC16F1619-I/SS CAD Model

Description

Product Overview: PIC16F1619-I/SS

The PIC16F1619-I/SS is a high-performance, 8-bit microcontroller from Microchip Technology, designed to deliver advanced features in a compact SSOP (Shrink Small Outline Package) form factor. This microcontroller is part of the enhanced mid-range core family and is equipped with a wide range of peripherals that make it suitable for a variety of applications including industrial control systems, automotive systems, consumer electronics, and more.

Key Features:

  • CPU: The device features a CISC architecture with a 14-bit instruction width, and it operates at a maximum frequency of 32 MHz. It offers a balanced combination of performance and power efficiency.
  • Memory: It comes with 14 KB of flash program memory, 1 KB of data EEPROM, and 1 KB of RAM, providing ample space for complex applications and data storage.
  • I/O and Peripherals: The PIC16F1619-I/SS is equipped with up to 18 I/O pins, two comparators, a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), 5-bit Digital-to-Analog Converter (DAC), and multiple communication interfaces including I2C, SPI, and EUSART for serial communication.
  • PWM and Timers: It features four PWM channels and various timers, including a 16-bit timer, which are essential for precise control in timing-sensitive applications.
  • Power Management: The microcontroller includes a Power-Saving Idle and Doze modes, which help to reduce power consumption and extend battery life in portable applications.
  • Operating Voltage: The device operates within a voltage range of 1.8V to 5.5V, allowing flexibility in different power environments.
  • Temperature Range: It is specified for the industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.

Applications:

The PIC16F1619-I/SS is versatile and can be used in a wide array of applications. Its rich set of features and peripherals makes it ideal for motor control, LED lighting control, power supply management, and touch sensing applications. Its robust design ensures that it can meet the needs of even the most demanding embedded systems.

Manufacturer Support:

Microchip Technology provides extensive support for the PIC16F1619-I/SS with software tools, development boards, and documentation to assist designers in accelerating their product development and bringing their projects to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1306 $53.6978
30+ $3.3892 $101.6760
46+ $3.2833 $151.0318
63+ $3.1774 $200.1762
82+ $3.0715 $251.8630
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,136 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess