EN
  • EN
  • DE

PIC16F1705-I/P

Part No PIC16F1705-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14DIP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 8x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number PIC16F1705
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 30
Win Source Part Number 1318937-PIC16F1705-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F1705-I/P CAD Model

Description

Microchip Technology's PIC16F1705-I/P Microcontroller

The PIC16F1705-I/P is a versatile 8-bit microcontroller from Microchip Technology, designed to deliver exceptional performance and flexibility for a wide range of embedded applications. This microcontroller is part of Microchip's enhanced Mid-range Core with 14-bit architecture, which enables it to execute powerful instructions in a single clock cycle, providing a perfect balance between power consumption and processing capability.

Featuring 14 KB of flash memory, the PIC16F1705-I/P provides ample space for your application code, ensuring that even complex tasks can be handled with ease. In addition, it comes with 1024 bytes of SRAM and 256 bytes of EEPROM, allowing for efficient data storage and retrieval operations without compromising on the stability or integrity of the system.

One of the standout features of the PIC16F1705-I/P is its integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) capabilities. This ADC can perform operations on the acquired analog signals such as filtering or averaging, thus offloading these tasks from the CPU and allowing for improved system performance and reduced power consumption.

The device also includes two PWM modules, complemented by two Complementary Waveform Generators (CWGs) that simplify the creation of high-quality, complex waveforms for various applications such as motor control, LED dimming, and power converters. Its Configurable Logic Cell (CLC) feature allows for customizable hardware creation of combinational and sequential logic, thereby enhancing the flexibility of the microcontroller to adapt to specific application requirements.

For communication purposes, the PIC16F1705-I/P is equipped with both I2C and SPI interfaces, making it easy to connect to other microcontrollers, sensors, and peripherals. The EUSART module further extends its capabilities, enabling serial communication over UART for easy data exchange with external devices.

The robust design of the PIC16F1705-I/P ensures reliable operation across a wide voltage range of 2.3V to 5.5V, and it is available in a 14-pin PDIP package. Whether you're developing consumer electronics, automotive systems, or IoT devices, the PIC16F1705-I/P provides a cost-effective and powerful solution for your microcontroller needs.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4877 $52.2417
49+ $2.0412 $100.0188
76+ $1.9774 $150.2824
105+ $1.9136 $200.9280
136+ $1.8499 $251.5864
181+ $1.6585 $300.1885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess