EN
  • EN
  • DE

PIC16F1703-I/ST

Part No PIC16F1703-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14TSSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F1703
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 96
Win Source Part Number 1316741-PIC16F1703-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F1703-I/ST CAD Model

Description

Microchip Technology's PIC16F1703-I/ST Microcontroller

The PIC16F1703-I/ST is a high-performance, 8-bit microcontroller from Microchip Technology, designed to provide an optimal solution for a wide range of embedded applications. This microcontroller is part of Microchip's enhanced mid-range core product line and comes in a compact TSSOP-14 package, making it suitable for space-constrained applications.

With a CPU speed of up to 32 MHz, the PIC16F1703-I/ST offers a perfect balance between power consumption and processing capability, ensuring efficient operation for battery-powered and power-sensitive designs. It boasts 3.5 KB of flash memory, allowing for robust program storage, and 256 bytes of EEPROM, which provides a convenient non-volatile storage option for data that must be preserved across power cycles.

The device includes 256 bytes of RAM, ensuring sufficient working memory for intermediate calculations and data handling. Additionally, it features an array of peripherals that enhance its functionality, such as an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for accurate analog signal acquisition. It also includes two PWM modules, which are essential for precise motor control and LED dimming applications.

Communication with other devices is made possible through versatile interfaces, including I2C, SPI, and EUSART, which enable the PIC16F1703-I/ST to connect with sensors, actuators, and other microcontrollers seamlessly. Moreover, the microcontroller supports various operating voltages ranging from 2.3V to 5.5V, providing flexibility in different system power schemes.

For enhanced system safety, the PIC16F1703-I/ST features Power-On Reset (POR), Power-Up Timer (PWRT), and Oscillator Start-Up Timer (OST), which ensure reliable operation during power-up sequences. Brown-Out Reset (BOR) and Extended Watchdog Timer (WDT) safeguard the system against unexpected power fluctuations and software lock-up conditions.

Whether it's for industrial control systems, consumer electronics, automotive applications, or Internet of Things (IoT) devices, the PIC16F1703-I/ST from Microchip Technology is a versatile and reliable choice that engineers can depend on for their embedded systems projects.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9330 $60.6450
155+ $0.7657 $118.6835
235+ $0.7417 $174.2995
325+ $0.7177 $233.2525
420+ $0.6938 $291.3960
560+ $0.6221 $348.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess