EN
  • EN
  • DE

PIC16F1613-I/SL

Part No PIC16F1613-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name PIC16F1613
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 57
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889445-PIC16F1613-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F1613-I/SL CAD Model

Description

Microchip Technology PIC16F1613-I/SL Microcontroller

The PIC16F1613-I/SL is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications, from industrial control systems to consumer electronics. With its robust feature set and compact form factor, this 8-bit microcontroller offers an optimal balance between performance and power consumption, making it an ideal choice for designers looking to enhance their embedded systems.

At the heart of the PIC16F1613-I/SL lies a high-performance RISC CPU with a rich instruction set that enables efficient handling of complex tasks. The device is equipped with 3.5 KB of flash memory, providing ample space for application code, and 256 bytes of RAM for data storage. Additionally, it features 128 bytes of EEPROM, which can be used for non-volatile storage of configuration parameters or user data.

The microcontroller comes with an array of built-in peripherals that greatly expand its capabilities. These include:

  • Multiple 10-bit Analog-to-Digital Converters (ADCs) for interfacing with analog sensors
  • Two Comparators with Variable Reference Voltage for real-time signal analysis
  • PWM modules for precise control over motor speed and LED dimming
  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for serial communication
  • I2C and SPI modules for interfacing with other ICs and sensors

One of the standout features of the PIC16F1613-I/SL is its Configurable Logic Cell (CLC) which provides programmable logic that can be tailored to specific application needs, reducing external component count and saving board space. Additionally, the microcontroller includes a Complementary Waveform Generator (CWG) which simplifies complex waveform generation tasks.

The device operates within a voltage range of 1.8V to 5.5V, allowing it to be used in both low-power and standard applications. The PIC16F1613-I/SL comes in a 14-pin SOIC package and is characterized for operation from -40°C to +125°C, ensuring reliable performance in harsh environments.

Microchip Technology provides comprehensive development tools and software libraries to support the PIC16F1613-I/SL, streamlining the development process and helping to bring products to market faster. Whether you are working on a simple control system or a sophisticated IoT device, the PIC16F1613-I/SL offers the flexibility, reliability, and efficiency needed for your next project.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1958 $50.5034
56+ $1.8017 $100.8952
86+ $1.7454 $150.1044
119+ $1.6891 $201.0029
154+ $1.6328 $251.4512
205+ $1.4639 $300.0995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,596 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess