Products specifications Report Issue?

Win Source Part Number 30000128-PIC16F1613-E/ST
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Embedded -Microcontrollers
Series PIC® XLP™ 16F
Package Tube
Speed 32MHz
Voltage - Supply 2.3V ~ 5.5V
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Ultra Librarian 3D Model Ultra Librarian PIC16F1613-E/ST CAD Model

Description

The PIC16F1613-E/ST from Microchip Technology is a versatile and powerful microcontroller that offers a perfect blend of performance, power efficiency, and peripheral integration suitable for a wide range of applications. This 8-bit microcontroller is part of the enhanced Mid-range Core with 49 Instruction, 16 Stack Levels family, which is renowned for its ease of use and advanced features.

Key Features:

  • High-Performance RISC CPU: Features a 14-bit instruction set for robust performance and compatibility with a wide range of software tools.
  • Flexible Oscillator Structure: Includes a precision 16 MHz internal oscillator block, providing a reliable clock source for precise timing operations without the need for external components.
  • Enhanced Peripheral Integration: Equipped with a variety of built-in peripherals, including Analog-to-Digital Converters (ADCs), a 10-bit PWM, comparators, and a Complementary Waveform Generator (CWG), which simplifies design and reduces component count.
  • Memory: Boasts 3.5KB of flash memory, 256 bytes of EEPROM, and 256 bytes of RAM, ensuring ample space for complex programs and data storage.
  • Low Power Consumption: Designed with Microchip's nanoWatt XLP technology for extreme low-power operation, making it ideal for battery-powered and power-sensitive applications.
  • Robust Security Features: Offers features like Memory Access Partition (MAP) and Device Information Area (DIA) to protect intellectual property and ensure secure firmware updates.
  • Extended Temperature Range: Capable of operating in a wide temperature range from -40°C to +125°C, ensuring reliability and performance under extreme conditions.
  • Package Type: Available in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications.

Whether you are developing consumer electronics, automotive systems, or IoT devices, the PIC16F1613-E/ST offers the perfect combination of computational ability, power efficiency, and ease of integration to help you streamline your product development process and bring your innovative ideas to life.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0180 $72.0720
9+ $14.7840 $133.0560
14+ $14.3220 $200.5080
19+ $13.8601 $263.3419
25+ $13.3980 $334.9500
33+ $12.0120 $396.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 579 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention