Microchip Technology's PIC16F1574T-E/STVAO Microcontroller
The PIC16F1574T-E/STVAO is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed for embedded systems that require efficient power management and versatile I/O options. This microcontroller is part of the PIC16F family, known for its robust architecture, low power consumption, and flexibility that caters to a broad range of applications.
Key Features:
- Core: The PIC16F1574T-E/STVAO is built around a high-precision 8-bit architecture with an enhanced mid-range core, offering a balanced compromise between computational power and power consumption.
- Memory: This MCU comes with 3.5KB of Flash program memory and 256 bytes of SRAM, which is ample for small to medium complexity applications. It also features 256 bytes of EEPROM for non-volatile data storage.
- Digital Communication: With integrated I2C, SPI, and UART modules, this device ensures seamless serial communication with other peripherals and microcontrollers.
- Timers and PWM: Multiple timers, including a 16-bit timer, and up to four PWM channels provide excellent timing and control for tasks such as motor control and LED dimming.
- Analog Features: The MCU is equipped with an analog-to-digital converter (ADC) with up to 10-bit resolution, allowing it to interface with analog sensors and transducers directly.
- Operating Voltage: It operates within a range of 2.3V to 5.5V, making it versatile for both battery-powered and mains-connected applications.
- Temperature Range: The device is designed to operate in extended temperatures, making it suitable for industrial-grade applications.
- Packaging: The PIC16F1574T-E/STVAO is available in a TSSOP-14 package, which is ideal for space-constrained designs.
Applications:
The MCU's rich feature set enables it to be used across various domains, including consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices. Its robust design and comprehensive development support make it a preferred choice for professionals and hobbyists alike.
Microchip Technology provides extensive support for the PIC16F1574T-E/STVAO through its MPLAB® development environment and a vast array of software libraries, making firmware development and device integration straightforward for engineers.
Overall, the PIC16F1574T-E/STVAO stands out as a reliable and versatile MCU that can drive innovation and efficiency in your next embedded design project.