EN
  • EN
  • DE

SLG8LP554V

Part No SLG8LP554V
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326070-SLG8LP554V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SLG8LP554V CAD Model

Description

The SLG8LP554V is a configurable mixed-signal IC from Silego Technology (now Dialog Semiconductor, later acquired by Renesas), belonging to their GreenPAK family. These devices are designed to integrate multiple discrete components, enabling smaller, more efficient designs with increased flexibility.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and wearables for power management, sensor interfacing, and custom logic functions.
  • IoT Devices: Ideal for smart sensors, actuators, and gateways, providing a compact and low-power solution for data acquisition and control.
  • Consumer Electronics: Employed in various consumer devices such as remote controls, audio equipment, and home appliances.
  • Industrial Automation: Utilized in industrial sensors, controllers, and communication interfaces.
  • Medical Devices: Found in medical monitoring devices and diagnostic equipment.

Features:

  • Programmable Logic: Configurable logic blocks allow for implementing custom digital functions.
  • Mixed-Signal Capabilities: Integrates both analog and digital functions on a single chip.
  • Low Power Consumption: Designed for low-power applications, extending battery life in portable devices.
  • Small Package Size: Compact package options enable use in space-constrained applications.
  • Flexible I/O: Configurable input/output pins provide versatility in interfacing with other components.
  • Integrated Analog Comparators: Includes analog comparators for voltage monitoring and threshold detection.
  • Integrated Digital Blocks: Incorporates counters, timers, and other digital building blocks.
  • Non-Volatile Memory (NVM): NVM allows for storing configuration data, enabling instant-on functionality.

Benefits:

  • Design Flexibility: Programmable logic allows for implementing custom functions and adapting to changing requirements.
  • Reduced Component Count: Integration of multiple functions on a single chip reduces the number of external components.
  • Lower Power Consumption: Low-power design extends battery life in portable devices.
  • Smaller Footprint: Compact package options enable use in space-constrained applications.
  • Faster Time-to-Market: Programmable nature allows for rapid prototyping and development.
  • Improved System Performance: Integration and optimization can improve system performance.
  • Reduced Bill of Materials (BOM) Costs: Integration of multiple components reduces the overall BOM cost.

Additional Details:

The SLG8LP554V typically operates on a low voltage supply (e.g., 1.8V to 5.5V). Configuration is typically done via I2C or other serial interface using Silego's GreenPAK Designer software. Precise specifications like operating current, propagation delays, and memory size vary and should be confirmed in the specific product datasheet.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess