EN
  • EN
  • DE

PIC16F15344-E/GZ

Part No PIC16F15344-E/GZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000579-PIC16F15344-E/GZ
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series PIC® XLP™ 16F
Speed 32MHz
Package Tube
Core Size 8-Bit
Core Processor PIC
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-UFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian PIC16F15344-E/GZ CAD Model

Description

PIC16F15344-E/GZ Microcontroller

The PIC16F15344-E/GZ is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This compact and efficient MCU is part of the PIC16F family, well-known for their ease of use and robust performance. It is an ideal choice for designers looking for a cost-effective solution with flexible features and a small footprint.

Key Features

  • Core: The device features a high-performance 8-bit PIC® microcontroller core with an enhanced mid-range architecture, offering a wide operating voltage range from 2.3V to 5.5V.
  • Memory: It comes with 7 KB of Flash program memory and 512 bytes of SRAM, providing ample space for application code and data storage.
  • I/O Pins: The PIC16F15344-E/GZ is equipped with 18 I/O pins, which includes multiple analog inputs and PWM outputs, offering excellent interface options for peripheral devices.
  • Timers and Communication: This microcontroller offers various timers, including a 16-bit timer, and communication peripherals such as I2C, SPI, and EUSART, which allow for easy integration into a communication network.
  • Analog Features: The device boasts a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for advanced analog integration. It also includes two Comparators with Voltage Reference, enhancing its capability to handle analog signals.
  • Temperature Range: It operates over an extended industrial temperature range, making it suitable for harsh environments.
  • Packaging: The microcontroller is available in a 20-pin UQFN package, providing a compact solution for space-constrained applications.

Applications

The PIC16F15344-E/GZ is designed for a broad array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Internet of Things (IoT) Devices
  • Medical Devices
  • Smart Sensors

With its rich set of features and Microchip's reputation for reliability, the PIC16F15344-E/GZ is an excellent choice for engineers and hobbyists alike who require a high-quality microcontroller for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9305 $57.9150
75+ $1.5841 $118.8075
115+ $1.5345 $176.4675
160+ $1.4850 $237.6000
205+ $1.4356 $294.2980
270+ $1.2871 $347.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 728 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess