EN
  • EN
  • DE

PIC16F15325-I/JQ

Part No PIC16F15325-I/JQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 16UQFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-UQFN Exposed Pad
Supplier Device Package 16-UQFN (4x4)
Base Product Number PIC16F15325
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 91
Win Source Part Number 1322613-PIC16F15325-I/JQ
Ultra Librarian 3D Model Ultra Librarian PIC16F15325-I/JQ CAD Model

Description

Microchip Technology's PIC16F15325-I/JQ Microcontroller

The PIC16F15325-I/JQ is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications, from simple to complex. This 8-bit microcontroller is part of the enhanced Mid-range Core product line and is packed with advanced features that make it a perfect choice for designers looking for a high-performance, low-power, and cost-effective solution.

Key Features:

  • Core: The device is built around an enhanced mid-range 8-bit CPU with a 14-bit instruction set that delivers a perfect balance between low power consumption and high performance.
  • Memory: It comes with 3.5 KB of flash program memory, 256 bytes of EEPROM, and 512 bytes of SRAM, allowing for efficient storage of code and data.
  • Speed: The microcontroller operates at a speed of up to 32 MHz, providing swift processing capabilities for time-sensitive tasks.
  • I/O Pins: It offers up to 18 versatile I/O pins, which include several analog inputs, making it suitable for interfacing with a variety of peripherals and sensors.
  • Communication: With integrated serial communication modules such as I2C, SPI, and EUSART, this microcontroller can easily communicate with other devices, sensors, and host systems.
  • Timers and CCP: It is equipped with multiple timers and Capture/Compare/PWM (CCP) modules to support complex timing and control operations.
  • Operating Voltage: The PIC16F15325-I/JQ operates at a voltage range of 2.3V to 5.5V, accommodating a wide range of power sources and conditions.
  • Temperature Range: This robust microcontroller is designed to function in extreme conditions, with an operational temperature range of -40°C to +125°C.
  • Packaging: The device is available in a 20-pin QFN package, which is suitable for space-constrained applications.

Applications:

The PIC16F15325-I/JQ is ideal for a variety of applications, including industrial control systems, automotive systems, home automation, consumer electronics, and Internet of Things (IoT) devices. Its rich set of peripherals and interfaces, along with its extended temperature range, make it an excellent choice for applications that require reliable performance in challenging environments.

Overall, the PIC16F15325-I/JQ by Microchip Technology is a feature-rich and flexible microcontroller that offers designers a powerful platform to build sophisticated and efficient electronic systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3258 $53.0320
95+ $1.0879 $103.3505
145+ $1.0539 $152.8155
200+ $1.0199 $203.9800
255+ $0.9859 $251.4045
340+ $0.8839 $300.5260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess