Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F15325
Standard Package 96
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264341-PIC16F15325-E/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F15325-E/ST CAD Model

Description

Microchip Technology's PIC16F15325-E/ST Microcontroller

The PIC16F15325-E/ST is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to a wide range of applications in the embedded systems domain. This versatile MCU is part of the enhanced mid-range PIC16F family, known for its perfect blend of power efficiency and performance.

At the heart of the PIC16F15325-E/ST is a high-performance RISC CPU with a rich set of features that include:

  • Memory: It boasts 2KB of flash program memory, 128 bytes of EEPROM, and 256 bytes of SRAM, ensuring ample space for complex programs and data storage.
  • Speed: The device operates at a maximum frequency of 32 MHz, providing a swift response and processing capability that is essential for time-sensitive tasks.
  • I/O Pins: It comes with 18 general-purpose I/O pins, which are highly configurable to suit a variety of interfacing needs.
  • Peripheral Features: The MCU includes a range of built-in peripherals such as an ADC with up to 10-bit resolution, multiple PWM modules, and communication interfaces like I2C, SPI, and UART for easy connectivity.
  • Operating Voltage: It operates over a broad voltage range of 2.3V to 5.5V, allowing for flexibility in power supply design and compatibility with both 3.3V and 5V logic levels.
  • Temperature Range: The robust design ensures reliable operation in extreme environments, with an operational temperature range from -40°C to +125°C.
  • Packaging: The MCU is available in a TSSOP-14 package, offering a compact footprint for space-constrained applications.

This microcontroller is an excellent choice for designers looking for a feature-rich yet cost-effective solution. The PIC16F15325-E/ST is ideal for applications in automation, consumer electronics, automotive systems, and Internet of Things (IoT) devices. Its power-saving features, including multiple sleep modes, make it suitable for battery-operated and power-sensitive designs.

With Microchip's MPLAB® X Integrated Development Environment (IDE) support and a comprehensive set of development tools, prototyping and product development with the PIC16F15325-E/ST is streamlined, reducing time-to-market for engineers and developers.

Whether you're designing a simple control system or a complex IoT ecosystem, the PIC16F15325-E/ST from Microchip Technology offers the reliability, efficiency, and flexibility needed to drive your innovation forward.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 160KB FLASH 145LGA
Lowest to $15.2580
ECAD model for DF2117VLP20V
Renesas Electronics America
MCU 16-bit R8C CISC 8KB Flash 3.3V/5V 20-Pin LSSOP Tube / IC MCU 16BIT 8KB FLASH 20LSSOP
Lowest to $14.7728
ECAD model for R5F2M122ANSP#U0
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
Microchip Technology
8-Bit CMOS Microcontrollers with A/D Converter
Need more? Email Us
ECAD model for PIC16C76-20I/SO
Silicon Labs
IC MCU 8BIT 128KB FLASH 32QFN / 8051 series Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Lowest to $7.0074
ECAD model for C8051F583-IMR
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80QFP
Need more? Email Us
ECAD model for DF3039F18V
Renesas Electronics America
IC MCU 16BIT 96KB FLASH 80QFP
Lowest to $16.0019
ECAD model for DF36049HV
Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention