Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 6.5V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Non-Inverting
Rise / Fall Time (Typ) 11ns, 9.5ns
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Standard Package 236 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632440-MAX8523EEE
Ultra Librarian 3D Model Ultra Librarian MAX8523EEE CAD Model

Description

Maxim Integrated MAX8523EEE: High-Performance Step-Down Controllers

The MAX8523EEE from Maxim Integrated is a versatile and high-efficiency step-down controller designed to deliver precise voltage regulation and optimal performance in a variety of applications. This advanced component is part of Maxim's extensive range of power management solutions, tailored to meet the demanding requirements of modern electronic systems.

Key Features

  • Wide Input Voltage Range: The MAX8523EEE operates with an input voltage range that accommodates various power sources, making it suitable for diverse applications.
  • Adjustable Output Voltage: This controller allows for an adjustable output voltage, providing flexibility to power a broad range of devices.
  • High Efficiency: With its high-efficiency design, the MAX8523EEE ensures minimal power loss during operation, thereby reducing heat and improving overall system reliability.
  • Compact Package: Housed in a space-saving QSOP-16 package, the MAX8523EEE is ideal for applications where board space is at a premium.
  • Protection Features: It includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under abnormal conditions.

Applications

The MAX8523EEE is engineered to cater to a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Networking systems
  • Computers and servers
  • Industrial controls

Performance and Reliability

Maxim Integrated's commitment to quality means that the MAX8523EEE is built to deliver top-notch performance and reliability. It is designed to work efficiently under a range of environmental conditions, ensuring that it can be integrated into systems that may be subject to varying temperatures and loads.

Conclusion

Overall, the MAX8523EEE step-down controller is a testament to Maxim Integrated's expertise in power management technology. Its combination of efficiency, versatility, and protection features make it an excellent choice for designers looking to optimize their power supply design while ensuring consistent performance and durability.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for MIC4468YWM-TR
Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA+
Maxim Integrated
IC DRIVER MOSFET HS 10-UMAX
Lowest to $3.6118
ECAD model for MAX8552EUB+T
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us
ECAD model for R2J20605ANP
Maxim Integrated
Driver 3A 1-OUT High Speed Inv/Non-Inv 6-Pin SOT-23
Lowest to $3.4901
ECAD model for MAX15070BAUT+
Texas Instruments
LM5134 SINGLE, 7.6A PEAK CURRENT / Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
Lowest to $3.8639
ECAD model for LM5134ASD/NOPB
Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA-T
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-DIP
Lowest to $4.7263
ECAD model for MC33151PG
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8WDFN
Need more? Email Us
ECAD model for MCP14A0302T-E/KBA

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention