EN
  • EN
  • DE

PIC16F15323T-I/JQ

Part No PIC16F15323T-I/JQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 16UQFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-UQFN Exposed Pad
Supplier Device Package 16-UQFN (4x4)
Base Product Number PIC16F15323
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16F15323T-I/JQCT,PIC16F15323T-I/JQDKR,PIC16F15323T-I/JQ-ND,PIC16F15323T-I/JQTR
Standard Package 3,300
Win Source Part Number 1316789-PIC16F15323T-I/JQ
Ultra Librarian 3D Model Ultra Librarian PIC16F15323T-I/JQ CAD Model

Description

Microchip Technology's PIC16F15323T-I/JQ Microcontroller

The PIC16F15323T-I/JQ is a high-performance, 8-bit microcontroller designed by Microchip Technology, which is renowned for its robustness and versatility. This microcontroller is part of the expansive PIC16F family, known for their ease of use and flexibility in various applications ranging from consumer electronics to industrial automation. The PIC16F15323T-I/JQ is equipped with a rich set of features that make it an ideal choice for designers looking for a low-power yet powerful solution for their embedded systems.

Key Features:

  • CPU: The device is powered by Microchip's advanced RISC architecture, which delivers a remarkable balance between power consumption and processing speed, allowing for efficient operation at up to 32 MHz.
  • Memory: It comes with 2 KB of Flash program memory and 128 Bytes of EEPROM, providing ample space for code and data storage. Additionally, it has 256 Bytes of RAM, ensuring smooth execution of tasks.
  • I/O Ports: The microcontroller offers up to 17 general-purpose I/O pins, which are highly flexible and can be configured for various peripheral functions, enhancing the adaptability of the device to specific project needs.
  • Peripherals: It includes a variety of integrated peripherals such as an Analog-to-Digital Converter (ADC) with up to 10-bit resolution, multiple PWM modules, comparators, and a UART for serial communication, all of which contribute to reducing external component count and system cost.
  • Power Management: The PIC16F15323T-I/JQ supports multiple power modes, including an IDLE mode and a DOZE mode, which help in optimizing power consumption for battery-powered applications.
  • Temperature Range: This robust microcontroller is designed to operate over an extended temperature range, making it suitable for harsh environments.
  • Packaging: It is available in a 16-pin QFN package, which is ideal for space-constrained applications.

Applications:

The versatility of the PIC16F15323T-I/JQ allows it to be used in a diverse array of applications, such as:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Medical devices
  • Wearable technology

With its combination of performance, integrated features, and power efficiency, the PIC16F15323T-I/JQ by Microchip Technology stands as an optimal solution for developers seeking a reliable and cost-effective microcontroller for their next project.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2274 $51.2302
55+ $1.8276 $100.5180
85+ $1.7705 $150.4925
117+ $1.7134 $200.4678
151+ $1.6563 $250.1013
203+ $1.4849 $301.4347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,730 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess