EN
  • EN
  • DE

PIC16F15276-I/P

Part No PIC16F15276-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 28KB (28K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 28/2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC16F15276
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368676-PIC16F15276-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F15276-I/P CAD Model

Description

Microchip Technology's PIC16F15276-I/P Microcontroller

The PIC16F15276-I/P is a versatile 8-bit microcontroller designed and manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This microcontroller is part of Microchip's extensive PIC16F family, known for its robust performance and reliability in a wide range of applications.

Key Features:

  • Core: The device features a high-performance RISC CPU with only 49 instructions to master. The simplicity of the instruction set reduces the learning curve for new developers.
  • Memory: It comes equipped with 28 KB of Flash program memory and 2 KB of SRAM, providing ample space for complex applications and data storage.
  • Digital Communication: This microcontroller supports various communication protocols including I2C, SPI, and EUSART, allowing easy integration with peripheral devices and for applications requiring serial communications.
  • Timers and PWM: It includes multiple timers and PWM modules which are essential for tasks that require precise timing and control, such as motor control and power management.
  • Analog Features: The PIC16F15276-I/P is equipped with a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), enabling the microcontroller to handle analog inputs with ease. This feature is particularly useful for sensor interfacing and real-time data analysis.
  • Operating Voltage: It operates within a range of 2.3V to 5.5V, making it suitable for both low-power and standard applications.
  • Temperature Range: The device can operate over an extended temperature range, ensuring reliability and performance even under harsh conditions.
  • Package: The microcontroller is available in a 40-pin PDIP (Plastic Dual In-line Package), which is ideal for prototyping and for applications where space is not a critical constraint.

Applications:

The PIC16F15276-I/P is well-suited for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Systems
  • Consumer Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices

With its rich feature set and adaptable architecture, the PIC16F15276-I/P from Microchip Technology is an excellent choice for designers looking to develop sophisticated and efficient electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0829 $52.0725
59+ $1.7090 $100.8310
91+ $1.6556 $150.6596
125+ $1.6022 $200.2750
162+ $1.5488 $250.9056
217+ $1.3886 $301.3262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,142 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess