EN
  • EN
  • DE

PIC16F15225-I/ST

Part No PIC16F15225-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14TSSOP / PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 9/2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F15225
Standard Package 96
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1349453-PIC16F15225-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F15225-I/ST CAD Model

Description

Microchip Technology's PIC16F15225-I/ST Microcontroller

The PIC16F15225-I/ST is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and versatility in a wide range of embedded applications. This MCU is part of the PIC16F family, which is well-known for its ease of use and robustness, making it an ideal choice for both beginners and professionals in the field of electronics and embedded system design.

At the heart of the PIC16F15225-I/ST lies a powerful 8-bit processor that operates at a speed of up to 32 MHz. This processor is coupled with 2 KB of RAM and 14 KB of flash memory, providing ample space for program storage and efficient data management. The device operates at a voltage range of 2.3V to 5.5V, offering flexibility for various power supply designs and ensuring compatibility with both low-power and standard applications.

One of the standout features of this microcontroller is its rich set of peripherals. It includes an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), which facilitates serial communication with other devices, as well as a Master Synchronous Serial Port (MSSP) with SPI and I2C functionality. Additionally, the PIC16F15225-I/ST boasts two Capture/Compare/PWM (CCP) modules, Complementary Waveform Generator (CWG), and a Numerically Controlled Oscillator (NCO), providing a wide array of options for timing, control, and waveform generation.

The device also features a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for precise analog signal measurement and processing. This, along with two Comparators with Voltage Reference, makes the MCU well-suited for sensor interfacing and analog signal processing tasks. The PIC16F15225-I/ST also supports various safety and monitoring functions, including Power-On Reset (POR), Brown-Out Reset (BOR), and Watchdog Timer (WDT), enhancing the reliability and stability of the system.

For ease of programming and debugging, the PIC16F15225-I/ST is equipped with an Integrated Debugging (ICD) with three breakpoints and on-chip debug capability. The MCU comes in a 14-pin TSSOP package, making it compact and suitable for space-constrained applications. Whether you are developing consumer electronics, automotive systems, or IoT devices, the PIC16F15225-I/ST from Microchip Technology is a robust and feature-rich microcontroller that can meet the demands of your project.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2910 $51.6400
95+ $1.0593 $100.6335
150+ $1.0262 $153.9300
205+ $0.9931 $203.5855
265+ $0.9600 $254.4000
350+ $0.8607 $301.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess