EN
  • EN
  • DE

PIC16F1513-I/SS

Part No PIC16F1513-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 17x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 038348-PIC16F1513-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F1513-I/SS CAD Model

Description

Microchip Technology's PIC16F1513-I/SS Microcontroller

The PIC16F1513-I/SS is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed to deliver exceptional efficiency and versatility for a wide range of embedded applications. This 20-pin MCU, part of Microchip's extensive PIC16F family, is particularly well-suited for automation, consumer electronics, automotive, and industrial control systems due to its robust feature set and compact SSOP (Shrink Small Outline Package) form factor.

Key Features of the PIC16F1513-I/SS:

  • Enhanced Mid-range Core: With a 14-bit instruction set, the MCU provides improved computational performance compared to its 8-bit predecessors, enabling more complex functions and algorithms.
  • Flash Memory: It comes equipped with 7 KB of on-board flash memory, providing ample space for application code, which is essential for iterative development processes that require frequent updates and reprogramming.
  • RAM and Data EEPROM: The device includes 256 bytes of RAM for data storage and 256 bytes of EEPROM, which is ideal for non-volatile storage of configuration parameters or small amounts of data that must be preserved during power cycles.
  • High-Performance Peripherals: A variety of integrated peripherals enhance the MCU's capabilities, such as an analog-to-digital converter (ADC), multiple timers, PWM modules, and communication interfaces like I2C, SPI, and UART for versatile connectivity options.
  • Operating Conditions: It operates within a wide temperature range of -40°C to +85°C, ensuring reliability and functionality under extreme conditions.
  • Low Power Consumption: The PIC16F1513-I/SS is designed for energy efficiency, featuring multiple sleep modes to minimize power usage during idle periods, making it suitable for battery-powered and portable devices.

Microchip Technology's commitment to quality and longevity is reflected in the PIC16F1513-I/SS, which is supported by their comprehensive development tools, including MPLAB X IDE and MPLAB XC8 for programming. The combination of power, flexibility, and support makes this MCU an excellent choice for designers looking to balance performance and cost without compromising on features.

Whether you're developing a simple control system or a sophisticated IoT device, the PIC16F1513-I/SS offers a balanced solution that can adapt to your evolving design requirements.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0443 $62.6580
120+ $0.9769 $117.2280
185+ $0.9433 $174.5105
265+ $0.8759 $232.1135
345+ $0.8422 $290.5590
430+ $0.8085 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,779 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess