EN
  • EN
  • DE

PIC16F1512-I/SO

Part No PIC16F1512-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 25
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 17x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 210048-PIC16F1512-I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F1512-I/SO CAD Model

Description

The PIC16F1512-I/SO is a high-performance, 8-bit microcontroller from Microchip Technology, crafted to deliver a perfect blend of power efficiency, versatility, and reliability for a vast array of applications. Encased in an SOIC (Small Outline Integrated Circuit) package, this microcontroller is an ideal choice for space-constrained applications that require a robust set of features.

Key Features:

  • Core: The PIC16F1512-I/SO is built around the PIC microcontroller architecture, renowned for its ease of use and real-time performance. It operates at a maximum speed of 20 MHz, ensuring swift processing and response times.
  • Memory: It comes equipped with 3.5 KB of flash program memory, 256 bytes of EEPROM, and 256 bytes of RAM, providing ample space for program storage and efficient data manipulation.
  • I/O Pins: This microcontroller features 17 general-purpose I/O pins, which are highly configurable to suit a wide range of application needs.
  • Peripherals: It includes versatile peripherals such as two PWM modules, a 10-bit ADC with up to 12 channels, comparators, and serial communication modules (EUSART and MSSP for I2C/SPI protocols), allowing for easy integration with sensors, actuators, and other electronic components.
  • Power Management: The PIC16F1512-I/SO supports a broad voltage range from 2.0V to 5.5V and features Power-Saving modes, including Idle and Sleep modes, which significantly reduce power consumption during periods of inactivity.
  • Temperature Range: This microcontroller is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.
  • Programmability: It is fully programmable with Microchip's MPLAB X Integrated Development Environment (IDE), supporting a wide range of development tools and software libraries to accelerate development cycles.

Whether it's being used for automotive systems, consumer electronics, industrial automation, or medical devices, the PIC16F1512-I/SO from Microchip Technology offers a cost-effective and flexible solution for designers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2635 $52.2160
38+ $2.6778 $101.7564
58+ $2.5941 $150.4578
80+ $2.5104 $200.8320
104+ $2.4268 $252.3872
138+ $2.1757 $300.2466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess