EN
  • EN
  • DE

PIC16F1503T-I/MV

Part No PIC16F1503T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 16UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Core Processor PIC
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Date RAM Size 128 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-UFQFN Exposed Pad
Supplier Device Package 16-UQFN (3x3)
Family Part Number PIC16F1503
Manufacturer Pack Quantity 3,300
MSL Level 3 (168 Hours)
Win Source Part Number 725985-PIC16F1503T-I/MV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1503T-I/MV CAD Model

Description

Microchip Technology's PIC16F1503T-I/MV Microcontroller

The PIC16F1503T-I/MV is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications that require a compact, low-power, and high-performance solution. This microcontroller is part of the renowned PIC16F family, known for its ease of use and robust architecture that enables designers to tackle complex embedded systems challenges.

Key Features:

  • High-Performance RISC CPU: The device features a Reduced Instruction Set Computer (RISC) architecture which allows for fast and efficient processing with a minimal number of instructions.
  • Memory: It comes with 1.75KB of Flash program memory, 128 Bytes of EEPROM data memory, and 128 Bytes of RAM, providing ample space for application code and data storage.
  • I/O and Peripherals: With up to 6 I/O pins, this microcontroller includes integrated features such as a 10-bit Analog-to-Digital Converter (ADC), PWM modules, and comparators, enabling it to handle a variety of analog and digital functions.
  • Low Power Consumption: Designed with power efficiency in mind, the PIC16F1503T-I/MV supports multiple idle and sleep modes to reduce power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Package: It is available in a compact 16-pin UQFN package, allowing for space-saving designs in tight PCB layouts.

Applications:

The PIC16F1503T-I/MV is suitable for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Internet of Things (IoT) devices

Programming and Development:

Microchip provides a comprehensive suite of development tools for the PIC16F1503T-I/MV, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools support developers in writing, debugging, and deploying applications quickly and efficiently.

With its rich set of features and Microchip's commitment to support, the PIC16F1503T-I/MV stands as a reliable choice for designers who require a microcontroller that delivers performance and flexibility in a small package.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6494 $57.7290
75+ $1.3534 $101.5050
115+ $1.3111 $150.7765
160+ $1.2688 $203.0080
205+ $1.2265 $251.4325
275+ $1.0996 $302.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess