EN
  • EN
  • DE

PIC16F1459-I/SO

Part No PIC16F1459-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SOIC / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 9x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number PIC16F1459
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16F1459ISO
Standard Package 38
Win Source Part Number 1322072-PIC16F1459-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F1459-I/SO CAD Model

Description

Product Overview: PIC16F1459-I/SO

The PIC16F1459-I/SO is a highly versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a balance between performance and cost-effectiveness. This microcontroller is part of Microchip's renowned PIC16F family, known for its user-friendly features and robust architecture. The PIC16F1459-I/SO variant comes in a small-outline (SO) package, making it suitable for space-constrained applications.

Key Features

  • CPU: The device features a precision-engineered RISC CPU, which operates at a maximum frequency of 48 MHz, offering a balanced approach to power consumption and processing speed.
  • Memory: It boasts 14 KB of flash program memory, 1 KB of SRAM, and 256 bytes of EEPROM, providing ample space for application code and data storage.
  • I/O Ports: Equipped with 17 general-purpose I/O pins, this microcontroller allows for versatile interfacing with sensors, actuators, and other peripherals.
  • Timers and ADC: It includes two 8-bit timers, one 16-bit timer, and a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, facilitating precise timing operations and analog signal measurements.
  • Communication Interfaces: The PIC16F1459-I/SO supports multiple communication protocols, including I2C, SPI, and EUSART, enabling easy integration with other devices and systems.
  • USB Support: This microcontroller comes with a full-speed USB 2.0-compliant interface, allowing for connectivity with computers and other USB devices without the need for external components.

Applications

The PIC16F1459-I/SO is ideal for a broad range of applications, such as consumer electronics, automotive systems, industrial automation, and custom embedded systems. Its compact form factor and rich set of features make it particularly well-suited for portable devices, small-scale robotics, and USB interface solutions.

Quality and Reliability

Designed and manufactured by Microchip Technology, a leader in microcontroller solutions, the PIC16F1459-I/SO is a product of high quality and reliability. It operates within the industrial temperature range of -40°C to +85°C, ensuring stable performance across various environmental conditions.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3881 $52.6572
28+ $3.6005 $100.8140
44+ $3.4880 $153.4720
60+ $3.3755 $202.5300
77+ $3.2630 $251.2510
103+ $2.9254 $301.3162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 388 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess