EN
  • EN
  • DE

PIC16CR54C-04I/SS

Part No PIC16CR54C-04I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description ROM-Based 8-Bit CMOS Microcontroller Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348547-PIC16CR54C-04I/SS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16CR54C-04I/SS CAD Model

Description

Microchip Technology's PIC16CR54C-04I/SS Microcontroller

The PIC16CR54C-04I/SS is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a wide range of applications requiring a robust and efficient control solution. This microcontroller is part of the renowned PIC family, which is celebrated for its ease of use, low power consumption, and reliable performance in various electronic systems.

With its compact SSOP (Shrink Small Outline Package) form factor, the PIC16CR54C-04I/SS is an ideal choice for space-constrained applications. It operates at a frequency of 4 MHz, providing a balanced trade-off between speed and power efficiency. The 'I' in its name indicates an industrial temperature range, ensuring stable operation under harsh environmental conditions ranging from -40°C to +85°C.

Key Features:

  • EEPROM Memory: The device comes with a small amount of onboard EEPROM, allowing for the storage of non-volatile data, which is essential for applications that require data retention after power cycles.
  • I/O Ports: It features a versatile set of I/O ports, which can be configured to handle various input and output functions, making it a versatile choice for interfacing with sensors, actuators, and other peripherals.
  • Timer Modules: The microcontroller includes timer modules that help in managing time-related tasks such as pulse generation, measurement, and event timing, which are crucial for applications like motor control and PWM (Pulse Width Modulation).
  • Watchdog Timer: An in-built watchdog timer helps in maintaining the system's reliability by resetting the microcontroller in case of software anomalies or malfunctions.
  • Low Power Features: It boasts several power-saving features that make it suitable for battery-operated devices, reducing the overall power consumption and extending battery life.

The PIC16CR54C-04I/SS is supported by Microchip's comprehensive development tools, including software libraries, development boards, and integrated development environments (IDEs), which streamline the process of programming and debugging. Whether you're working on home automation, automotive, or industrial control systems, this microcontroller is engineered to meet the demands of your innovative projects with its proven performance and reliability.

For detailed technical specifications, datasheets, and support resources, visit the Microchip Technology website.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,807 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess