EN
  • EN
  • DE

PIC16CE624-04/SO

Part No PIC16CE624-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
EEPROM Size 128 x 8
Data RAM Size 96 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 042157-PIC16CE624-04/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16CE624-04/SO CAD Model

Description

Microchip Technology's PIC16CE624-04/SO

The PIC16CE624-04/SO is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, crafted to deliver a versatile and efficient solution for a wide range of embedded applications. This microcontroller is part of Microchip's renowned PIC16 family, known for its ease of use, low power consumption, and reliability.

Key Features

  • CPU: The device boasts a powerful RISC architecture that enables the execution of most instructions in just one machine cycle, resulting in impressive processing speed and optimized power consumption.
  • Memory: It comes with 896 bytes of EPROM, providing ample space for application code storage. Additionally, it includes 36 bytes of RAM for data storage and 64 bytes of EEPROM for data that needs to persist through power cycles.
  • I/O Ports: The microcontroller features 12 I/O pins that offer high current sink/source capability, making it suitable for driving LEDs, relays, and other peripherals directly.
  • Timer: An 8-bit timer is integrated into the device, which can be used for timing operations, pulse generation, and event counting.
  • Oscillator: A wide range of oscillator options are available, including a precision 4 MHz internal oscillator, which provides a stable clock source without the need for external components.
  • Power-Saving Modes: It supports multiple power-saving modes, including Sleep mode, which significantly reduces power consumption when the device is not in active use.
  • Package: The PIC16CE624-04/SO is available in a small-outline (SO) package, which is ideal for space-constrained applications.

Applications

The flexibility and feature set of the PIC16CE624-04/SO make it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Security systems

Whether you're designing a simple timer or a complex control system, the PIC16CE624-04/SO provides a reliable, cost-effective solution that can meet the demands of your application. With Microchip's commitment to quality and long-term availability, you can design with confidence, knowing that your product is powered by one of the industry's leading microcontroller manufacturers.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5240 $50.4800
49+ $2.0710 $101.4790
75+ $2.0063 $150.4725
104+ $1.9415 $201.9160
134+ $1.8768 $251.4912
179+ $1.6827 $301.2033
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 326 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess