The PIC16C78B-04I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This microcontroller is part of the expansive PIC16C family, which is well-known for its ease of use and reliability in various applications. The PIC16C78B-04I/SS variant offers an optimal blend of power efficiency and processing capabilities, making it an ideal choice for embedded systems designers.
Key Features:
- CPU: The device features a powerful 8-bit architecture that allows for efficient handling of complex computations and logic operations, ensuring smooth performance in a wide range of applications.
- Speed: With an operational speed of 4 MHz, it provides a balanced performance for time-sensitive tasks without compromising power consumption.
- Program Memory: It comes with an ample amount of on-chip program memory, facilitating sophisticated program routines and algorithms.
- I/O Ports: The MCU boasts a generous number of input/output ports, enabling it to interface with a variety of peripherals and sensors, thereby expanding its application scope.
- Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation even in extreme environmental conditions.
- Package: The SSOP (Shrink Small Outline Package) provides a compact footprint, making it suitable for space-constrained applications while still being manageable for assembly and integration into various systems.
Applications:
The PIC16C78B-04I/SS is highly versatile and can be used in a multitude of applications, including but not limited to:
- Automotive systems
- Industrial control systems
- Consumer electronics
- Medical devices
- Communication systems
With its robust feature set and Microchip's commitment to quality, the PIC16C78B-04I/SS microcontroller is a dependable choice for designers looking to develop efficient and reliable embedded systems.