EN
  • EN
  • DE

PIC16C770T-I/SS

Part No PIC16C770T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 20SSOP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 6x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16C770
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1339087-PIC16C770T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C770T-I/SS CAD Model

Description

Microchip Technology PIC16C770T-I/SS Microcontroller

The PIC16C770T-I/SS is a high-performance, CMOS, fully-static, 8-bit microcontroller with integrated analog features, designed by Microchip Technology. It is part of the renowned PIC (Peripheral Interface Controller) family, which is known for its user-friendly interface, low power consumption, and high efficiency in processing and control tasks. This microcontroller is particularly suitable for applications requiring a seamless blend of analog and digital functions, such as automotive, industrial control systems, and consumer electronics.

Key Features

  • Core: The microcontroller operates with an 8-bit PIC architecture that allows for efficient handling of control tasks.
  • Speed: It boasts a maximum CPU speed of 20MHz, providing a solid balance between power consumption and processing capability.
  • Program Memory: With 1.75KB of onboard program memory, it accommodates moderate application code.
  • RAM: The device includes 68 bytes of data memory (RAM), ensuring smooth operation for typical applications.
  • EEPROM: 64 bytes of EEPROM are available for non-volatile data storage, which is essential for applications that require data retention across power cycles.
  • I/O Pins: It features 12 I/O pins that provide ample connection points for peripherals and external devices.
  • Analog-to-Digital Converter (ADC): The integrated 8-channel, 8-bit ADC allows the microcontroller to interface directly with analog sensors and devices.
  • Timers: It comes equipped with two timers, enhancing its capability to manage time-dependent operations without external components.
  • Package: Housed in a 20-SSOP (Shrink Small Outline Package), the PIC16C770T-I/SS is designed for space-efficient applications.
  • Temperature Range: Its industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.

Applications

The PIC16C770T-I/SS's versatile feature set makes it an ideal choice for a wide range of applications. In automotive, it can be used for engine management and sensor interfacing. For industrial purposes, it excels in process control and automation. Consumer electronics like smart home devices also benefit from its integration capabilities.

Conclusion

Overall, the PIC16C770T-I/SS microcontroller from Microchip Technology is a robust solution for designers looking to integrate analog and digital functionalities within a single chip. Its reliable performance, coupled with Microchip's support and resources, makes it a go-to choice for developing sophisticated and cost-effective products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess