EN
  • EN
  • DE

PIC16C74B-04I/P

Part No PIC16C74B-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC16C74
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655216-PIC16C74B-04I/P
Ultra Librarian 3D Model Ultra Librarian PIC16C74B-04I/P CAD Model

Description

The PIC16C74B-04I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, known for its robust design and versatile features. This 8-bit microcontroller is based on the powerful PIC architecture and is designed to cater to a wide array of applications ranging from automation to embedded systems.

Key Features

  • CPU: The PIC16C74B-04I/P is equipped with an 8-bit CMOS microcontroller with a Harvard architecture that ensures efficient instruction execution, with a wide array of instructions that enhance the functionality of the device.
  • Speed: This MCU operates at a frequency of up to 4 MHz, providing a rapid processing capability which is suitable for time-sensitive tasks and applications.
  • Program Memory: It comes with 7KB of onboard program memory, allowing for the storage of complex programs and routines.
  • Data Memory: The device includes 192 bytes of RAM and 68 bytes of EEPROM data memory, which is ideal for data logging and parameter storage that require non-volatile memory.
  • I/O Ports: The MCU features 33 input/output (I/O) ports that are highly flexible and can be configured to various peripherals, making it highly adaptable for different electronic designs.
  • Timers: It contains three timers, each with different configurations that help in managing time-related operations like pulse generation, measurement, and event counting.
  • Serial Communication: The PIC16C74B-04I/P supports serial communication through USART (Universal Synchronous Asynchronous Receiver Transmitter), which is useful for interfacing with other MCUs, computers, and various digital systems.
  • Power Consumption: Designed for power-sensitive applications, it features a low-power consumption mode that significantly reduces the power usage during idle periods.
  • Temperature Range: This microcontroller operates within an industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The PIC16C74B-04I/P is ideal for a variety of applications, including but not limited to industrial automation, consumer electronics, automotive systems, and custom embedded solutions. Its robust set of features and capabilities make it a go-to choice for engineers and designers looking for a reliable and flexible microcontroller.

Package Information

The device comes in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards. The PIC16C74B-04I/P's package is designed for easy integration into a wide range of electronic assemblies, making it a versatile choice for both prototyping and mass production.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5468 $52.6404
7+ $14.3974 $100.7818
11+ $13.9475 $153.4225
15+ $13.4976 $202.4640
20+ $13.0477 $260.9540
26+ $11.6979 $304.1454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess