EN
  • EN
  • DE

PIC16C74A-04I/P

Part No PIC16C74A-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 6 V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-PDIP
Win Source Part Number 1088329-PIC16C74A-04I/P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C74A-04I/P CAD Model

Description

Product Overview

The PIC16C74A-04I/P is a high-performance CMOS microcontroller from Microchip Technology, designed to deliver advanced features and robust performance for a wide range of embedded applications. With its powerful architecture, this microcontroller is ideal for automation, control systems, and smart devices that require efficient operation and reliable execution of complex tasks.

Key Features

  • Core: The device features a 8-bit CMOS microcontroller core with a maximum speed of 4 MHz, providing a solid balance between processing power and power consumption.
  • Memory: It comes equipped with 7 KB of program memory and 192 bytes of RAM, offering sufficient space for application code and data storage for most small to medium complexity projects.
  • I/O Ports: The PIC16C74A-04I/P includes 33 I/O pins, allowing for versatile interfacing with peripherals and external devices.
  • Timers: It has three independent timers/counters, enhancing its capability to manage time-critical tasks and events.
  • Serial Communication: Integrated USART module facilitates serial communication, enabling easy data exchange with other microcontrollers, computers, and digital systems.
  • Analog Features: The microcontroller boasts an 8-channel, 8-bit analog-to-digital converter, making it suitable for interfacing with analog sensors and devices.
  • Power-Saving Modes: Multiple power-saving modes are available to minimize power consumption during idle periods, which is critical for battery-operated devices.
  • Package: This microcontroller is offered in a 40-pin PDIP (Plastic Dual In-line Package), ensuring ease of integration into various circuit boards and systems.

Applications

The versatility of the PIC16C74A-04I/P makes it an excellent choice for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Automotive applications
  • Home automation
  • Consumer electronics
  • Robotics
  • Medical devices

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support for its products. The PIC16C74A-04I/P is no exception, backed by Microchip's comprehensive technical support and documentation, ensuring developers have all the resources they need to successfully integrate this microcontroller into their projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0443 $68.1772
9+ $13.9847 $125.8623
13+ $13.5482 $176.1266
18+ $13.1116 $236.0088
23+ $12.6738 $291.4974
31+ $11.3629 $352.2499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess