EN
  • EN
  • DE

PIC16C712-201/SO

Part No PIC16C712-201/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348527-PIC16C712-201/SO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C712-201/SO CAD Model

Description

Microchip Technology PIC16C712-201/SO

The PIC16C712-201/SO is a versatile 8-bit microcontroller designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This particular microcontroller is part of the renowned PIC microcontroller family, well-known for its ease of use, reliability, and affordability in the electronic components market.

Encased in an SOIC (Small Outline Integrated Circuit) package, the PIC16C712-201/SO offers a compact form factor, making it suitable for space-constrained applications. The 'SO' designation in its name indicates a small outline package, which is surface-mounted, providing a modern and efficient solution for printed circuit boards.

Key features of the PIC16C712-201/SO include:

  • High-performance RISC CPU, providing the flexibility and power for efficient handling of a wide range of embedded applications.
  • A total of 1.75 KB of on-chip program memory, ensuring sufficient space for your application code.
  • 128 bytes of RAM, which allows for efficient data manipulation and temporary data storage.
  • 13 I/O pins, giving designers the freedom to connect a variety of peripherals and interfaces.
  • Analog features such as an 8-channel, 8-bit Analog-to-Digital Converter (ADC), making it ideal for interfacing with analog sensors and devices.
  • Two timers and a Watchdog Timer, which help in managing time-related tasks and system integrity.
  • Power-saving Sleep mode, ensuring energy efficiency for battery-powered or power-sensitive applications.

With its EEPROM memory, the PIC16C712-201/SO allows for easy data storage without the need for an external storage component. This microcontroller also supports serial programming, which simplifies the process of loading your application onto the device.

The PIC16C712-201/SO is a robust choice for designers looking to develop applications in areas such as consumer electronics, automotive, industrial control systems, and IoT devices. Its combination of analog and digital functionality, along with its programmability and low-power operation, makes it a go-to microcontroller for a multitude of projects.

Whether you're a hobbyist or a professional engineer, the PIC16C712-201/SO from Microchip Technology offers an exceptional balance of performance, flexibility, and cost-effectiveness for your embedded design needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess